MB651GEADBD1
MB651GEADBD1
Obsolete
Description:  SSD 16GB SLIM-SATA SLC SATA II
Manufacturer:  Silicon Motion
History Price: Obsolete
In Stock: 49900
MB651GEADBD1 Specification
Specification
Part No
MB651GEADBD1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Slim-SATA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA II
Current - Max
-
Operating Temperature
-40癈 ~ 85癈 (TA)
Weight
20.00mm x 16.00mm
Size / Dimension
-
MB651GEADBD1 PDF Datasheet
MB651GEADBD1 Related Parts
MB611GXBDBD1
MB611GXBDBD1
Silicon Motion
SSD 32GB SLIM-SATA MLC SATA II
MB611GXCDBD1
MB611GXCDBD1
Silicon Motion
SSD 64GB SLIM-SATA MLC SATA II
MB631GE1DBA1
MB631GE1DBA1
Silicon Motion
SSD 1GB SLIM-SATA SLC SATA II
MB631GE2DBA1
MB631GE2DBA1
Silicon Motion
SSD 2GB SLIM-SATA SLC SATA II
MB631GE4DBA1
MB631GE4DBA1
Silicon Motion
SSD 4GB SLIM-SATA SLC SATA II
MB631GE8DBA1
MB631GE8DBA1
Silicon Motion
SSD 8GB SLIM-SATA SLC SATA II
MB631GEADBA1
MB631GEADBA1
Silicon Motion
SSD 16GB SLIM-SATA SLC SATA II
MB631GEBDBA1
MB631GEBDBA1
Silicon Motion
SSD 32GB SLIM-SATA SLC SATA II
MB631GX1DBA1
MB631GX1DBA1
Silicon Motion
SSD 1GB SLIM-SATA SLC SATA II
MB631GX2DBA1
MB631GX2DBA1
Silicon Motion
SSD 2GB SLIM-SATA SLC SATA II
MB631GX4DBA1
MB631GX4DBA1
Silicon Motion
SSD 4GB SLIM-SATA SLC SATA II
MB631GX8DBA1
MB631GX8DBA1
Silicon Motion
SSD 8GB SLIM-SATA SLC SATA II
MB651GEADBD1 Compare Parts
  • MB651GEADBD1 vs MB619GXCFCD3
  • MB651GEADBD1 vs MB619GXBFCD3
  • MB651GEADBD1 vs MB619GXAFCD3
  • MB651GEADBD1 vs MB619GXEHDE3
  • MB651GEADBD1 vs MB619GXDHDE3
  • MB651GEADBD1 vs MB619GXCHDE3
  • MB651GEADBD1 vs MB619GXBHDE3
  • MB651GEADBD1 vs MB619GXAHDE3
  • MB651GEADBD1 vs MB651GXBDBD1
  • MB651GEADBD1 vs MB651GXADBD1
  • MB651GEADBD1 vs MB651GX8DBD1
  • MB651GEADBD1 vs MB651GEBDBD1
  • MB651GEADBD1 vs MB651GE8DBD1
  • MB651GEADBD1 vs MB631GXBDBA1
  • MB651GEADBD1 vs MB631GXADBA1
  • MB651GEADBD1 vs MB631GX8DBA1
  • MB651GEADBD1 vs MB631GX4DBA1
  • MB651GEADBD1 vs MB631GX2DBA1
  • MB651GEADBD1 vs MB631GX1DBA1
  • MB651GEADBD1 vs MB631GEBDBA1
  • MB651GEADBD1 vs MB631GEADBA1
  • MB651GEADBD1 vs MB631GE8DBA1
  • MB651GEADBD1 vs MB631GE4DBA1
  • MB651GEADBD1 vs MB631GE2DBA1
  • MB651GEADBD1 vs MB631GE1DBA1
  • MB651GEADBD1 vs MB611GXCDBD1
  • MB651GEADBD1 vs MB611GXBDBD1
  • MB651GEADBD1 vs MB659GXCFCD3
  • MB651GEADBD1 vs MB659GXBFCD3
  • MB651GEADBD1 vs MB659GXAFCD3
  • MB651GEADBD1 vs MB659GX8FCD3
  • MB651GEADBD1 vs MB619GXEIDE3T
  • MB651GEADBD1 vs MB619GXEIDE3S
  • MB651GEADBD1 vs MB619GXDIDE3T
  • MB651GEADBD1 vs MB619GXDIDE3S
  • MB651GEADBD1 vs MB619GXCIDE3T
  • MB651GEADBD1 vs MB619GXCIDE3S
  • MB651GEADBD1 vs MB619GXBIDE3T
  • MB651GEADBD1 vs MB619GXBIDE3S
  • MB651GEADBD1 vs MB619GXEIDF3T
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!