MB631GE8DBA1
MB631GE8DBA1
Discontinued at Digi-Key
Description:  SSD 8GB SLIM-SATA SLC SATA II
Manufacturer:  Silicon Motion
History Price: $139.58917
In Stock: 38900
MB631GE8DBA1 Specification
Specification
Part No
MB631GE8DBA1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bag
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Slim-SATA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA II
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
20.00mm x 16.00mm
MB631GE8DBA1 PDF Datasheet
MB631GE8DBA1 Related Parts
MB611GXBDBD1
MB611GXBDBD1
Silicon Motion
SSD 32GB SLIM-SATA MLC SATA II
MB611GXCDBD1
MB611GXCDBD1
Silicon Motion
SSD 64GB SLIM-SATA MLC SATA II
MB631GE1DBA1
MB631GE1DBA1
Silicon Motion
SSD 1GB SLIM-SATA SLC SATA II
MB631GE2DBA1
MB631GE2DBA1
Silicon Motion
SSD 2GB SLIM-SATA SLC SATA II
MB631GE4DBA1
MB631GE4DBA1
Silicon Motion
SSD 4GB SLIM-SATA SLC SATA II
MB631GEADBA1
MB631GEADBA1
Silicon Motion
SSD 16GB SLIM-SATA SLC SATA II
MB631GEBDBA1
MB631GEBDBA1
Silicon Motion
SSD 32GB SLIM-SATA SLC SATA II
MB631GX1DBA1
MB631GX1DBA1
Silicon Motion
SSD 1GB SLIM-SATA SLC SATA II
MB631GX2DBA1
MB631GX2DBA1
Silicon Motion
SSD 2GB SLIM-SATA SLC SATA II
MB631GX4DBA1
MB631GX4DBA1
Silicon Motion
SSD 4GB SLIM-SATA SLC SATA II
MB631GX8DBA1
MB631GX8DBA1
Silicon Motion
SSD 8GB SLIM-SATA SLC SATA II
MB631GXADBA1
MB631GXADBA1
Silicon Motion
SSD 16GB SLIM-SATA SLC SATA II
MB631GE8DBA1 Compare Parts
  • MB631GE8DBA1 vs MB619GXCFCD3
  • MB631GE8DBA1 vs MB619GXBFCD3
  • MB631GE8DBA1 vs MB619GXAFCD3
  • MB631GE8DBA1 vs MB619GXEHDE3
  • MB631GE8DBA1 vs MB619GXDHDE3
  • MB631GE8DBA1 vs MB619GXCHDE3
  • MB631GE8DBA1 vs MB619GXBHDE3
  • MB631GE8DBA1 vs MB619GXAHDE3
  • MB631GE8DBA1 vs MB651GXBDBD1
  • MB631GE8DBA1 vs MB651GXADBD1
  • MB631GE8DBA1 vs MB651GX8DBD1
  • MB631GE8DBA1 vs MB651GEBDBD1
  • MB631GE8DBA1 vs MB651GEADBD1
  • MB631GE8DBA1 vs MB651GE8DBD1
  • MB631GE8DBA1 vs MB631GXBDBA1
  • MB631GE8DBA1 vs MB631GXADBA1
  • MB631GE8DBA1 vs MB631GX8DBA1
  • MB631GE8DBA1 vs MB631GX4DBA1
  • MB631GE8DBA1 vs MB631GX2DBA1
  • MB631GE8DBA1 vs MB631GX1DBA1
  • MB631GE8DBA1 vs MB631GEBDBA1
  • MB631GE8DBA1 vs MB631GEADBA1
  • MB631GE8DBA1 vs MB631GE4DBA1
  • MB631GE8DBA1 vs MB631GE2DBA1
  • MB631GE8DBA1 vs MB631GE1DBA1
  • MB631GE8DBA1 vs MB611GXCDBD1
  • MB631GE8DBA1 vs MB611GXBDBD1
  • MB631GE8DBA1 vs MB659GXCFCD3
  • MB631GE8DBA1 vs MB659GXBFCD3
  • MB631GE8DBA1 vs MB659GXAFCD3
  • MB631GE8DBA1 vs MB659GX8FCD3
  • MB631GE8DBA1 vs MB619GXEIDE3T
  • MB631GE8DBA1 vs MB619GXEIDE3S
  • MB631GE8DBA1 vs MB619GXDIDE3T
  • MB631GE8DBA1 vs MB619GXDIDE3S
  • MB631GE8DBA1 vs MB619GXCIDE3T
  • MB631GE8DBA1 vs MB619GXCIDE3S
  • MB631GE8DBA1 vs MB619GXBIDE3T
  • MB631GE8DBA1 vs MB619GXBIDE3S
  • MB631GE8DBA1 vs MB619GXEIDF3T
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!