Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Motion MB619GXDFCD3
MB619GXDFCD3
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB SLIM-SATA MLC SATA III
Manufacturer:
Silicon Motion
Datasheet:
MB619GXDFCD3 Datasheet
History Price: Obsolete
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MB619GXDFCD3 Specification
Specification
Part No
MB619GXDFCD3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Slim-SATA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈 (TA)
Weight
-
Size / Dimension
20.00mm x 16.00mm
MB619GXDFCD3 PDF Datasheet
MB619GXDFCD3 Datasheet
Click and Download: MB619GXDFCD3 Datasheet
MB619GXDFCD3 Related Parts
MB611GXBDBD1
Silicon Motion
SSD 32GB SLIM-SATA MLC SATA II
MB611GXCDBD1
Silicon Motion
SSD 64GB SLIM-SATA MLC SATA II
MB631GE1DBA1
Silicon Motion
SSD 1GB SLIM-SATA SLC SATA II
MB631GE2DBA1
Silicon Motion
SSD 2GB SLIM-SATA SLC SATA II
MB631GE4DBA1
Silicon Motion
SSD 4GB SLIM-SATA SLC SATA II
MB631GE8DBA1
Silicon Motion
SSD 8GB SLIM-SATA SLC SATA II
MB631GEADBA1
Silicon Motion
SSD 16GB SLIM-SATA SLC SATA II
MB631GEBDBA1
Silicon Motion
SSD 32GB SLIM-SATA SLC SATA II
MB631GX1DBA1
Silicon Motion
SSD 1GB SLIM-SATA SLC SATA II
MB631GX2DBA1
Silicon Motion
SSD 2GB SLIM-SATA SLC SATA II
MB631GX4DBA1
Silicon Motion
SSD 4GB SLIM-SATA SLC SATA II
MB631GX8DBA1
Silicon Motion
SSD 8GB SLIM-SATA SLC SATA II
MB619GXDFCD3 Compare Parts
MB619GXDFCD3 vs MB619GXBFCD3
MB619GXDFCD3 vs MB619GXAFCD3
MB619GXDFCD3 vs MB619GXEHDE3
MB619GXDFCD3 vs MB619GXDHDE3
MB619GXDFCD3 vs MB619GXCHDE3
MB619GXDFCD3 vs MB619GXBHDE3
MB619GXDFCD3 vs MB619GXAHDE3
MB619GXDFCD3 vs MB651GXBDBD1
MB619GXDFCD3 vs MB651GXADBD1
MB619GXDFCD3 vs MB651GX8DBD1
MB619GXDFCD3 vs MB651GEBDBD1
MB619GXDFCD3 vs MB651GEADBD1
MB619GXDFCD3 vs MB651GE8DBD1
MB619GXDFCD3 vs MB631GXBDBA1
MB619GXDFCD3 vs MB631GXADBA1
MB619GXDFCD3 vs MB631GX8DBA1
MB619GXDFCD3 vs MB631GX4DBA1
MB619GXDFCD3 vs MB631GX2DBA1
MB619GXDFCD3 vs MB631GX1DBA1
MB619GXDFCD3 vs MB631GEBDBA1
MB619GXDFCD3 vs MB631GEADBA1
MB619GXDFCD3 vs MB631GE8DBA1
MB619GXDFCD3 vs MB631GE4DBA1
MB619GXDFCD3 vs MB631GE2DBA1
MB619GXDFCD3 vs MB631GE1DBA1
MB619GXDFCD3 vs MB611GXCDBD1
MB619GXDFCD3 vs MB611GXBDBD1
MB619GXDFCD3 vs MB659GXCFCD3
MB619GXDFCD3 vs MB659GXBFCD3
MB619GXDFCD3 vs MB659GXAFCD3
MB619GXDFCD3 vs MB659GX8FCD3
MB619GXDFCD3 vs MB619GXEIDE3T
MB619GXDFCD3 vs MB619GXEIDE3S
MB619GXDFCD3 vs MB619GXDIDE3T
MB619GXDFCD3 vs MB619GXDIDE3S
MB619GXDFCD3 vs MB619GXCIDE3T
MB619GXDFCD3 vs MB619GXCIDE3S
MB619GXDFCD3 vs MB619GXBIDE3T
MB619GXDFCD3 vs MB619GXBIDE3S
MB619GXDFCD3 vs MB619GXEIDF3T
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described