M425R4GA3PB0-CWM
M425R4GA3PB0-CWM
Sample
Description:  MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 1200
M425R4GA3PB0-CWM Specification
Specification
Part No
M425R4GA3PB0-CWM
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
Sample
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
262-SODIMM
M425R4GA3PB0-CWM Related Parts
M425R1GB4DB0-CWM
M425R1GB4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R1GB4PB0-CWM
M425R1GB4PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R2GA3PB0-CWM
M425R2GA3PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R2GA4DB0-CWM
M425R2GA4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R3GA3BB0-CWM
M425R3GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 24GB 5600Mbps 262-SODIMM
M425R4GA4DB0-CWM
M425R4GA4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
M425R6GA3BB0-CWM
M425R6GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 48GB 5600Mbps 262-SODIMM
M425RZGB4BB0-CWM
M425RZGB4BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 12GB 5600Mbps 262-SODIMM
M425R1GB4BB0-CWM
M425R1GB4BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R2GA3BB0-CWM
M425R2GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R4GA3BB0-CWM
M425R4GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
M425R1GB4BB0-CQK
M425R1GB4BB0-CQK
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 4800Mbps 262-SODIMM
M425R4GA3PB0-CWM Compare Parts
  • M425R4GA3PB0-CWM vs M426R2GA3BB0-CQK
  • M425R4GA3PB0-CWM vs M426R4GA3PB0-CWM
  • M425R4GA3PB0-CWM vs M426R4GA3DB0-CWM
  • M425R4GA3PB0-CWM vs M426R2GA3PB0-CWM
  • M425R4GA3PB0-CWM vs M426R2GA3DB0-CWM
  • M425R4GA3PB0-CWM vs M425R4GA3BB0-CQK
  • M425R4GA3PB0-CWM vs M425R2GA3BB0-CQK
  • M425R4GA3PB0-CWM vs M425R1GB4BB0-CQK
  • M425R4GA3PB0-CWM vs M425R4GA3BB0-CWM
  • M425R4GA3PB0-CWM vs M425R2GA3BB0-CWM
  • M425R4GA3PB0-CWM vs M425R1GB4BB0-CWM
  • M425R4GA3PB0-CWM vs M425RZGB4BB0-CWM
  • M425R4GA3PB0-CWM vs M425R6GA3BB0-CWM
  • M425R4GA3PB0-CWM vs M425R4GA4DB0-CWM
  • M425R4GA3PB0-CWM vs M425R3GA3BB0-CWM
  • M425R4GA3PB0-CWM vs M425R2GA4DB0-CWM
  • M425R4GA3PB0-CWM vs M425R2GA3PB0-CWM
  • M425R4GA3PB0-CWM vs M425R1GB4PB0-CWM
  • M425R4GA3PB0-CWM vs M425R1GB4DB0-CWM
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ana María
    Spain
    5 stars
    2025-02-26 02:40
    It is what is described The seller sent fast
    Camille Girard
    France
    5 stars
    2025-02-26 00:58
    Impeccable good product. Good seller
    Clara
    Spain
    5 stars
    2025-02-26 00:44
    Ok. It matches the product description. It came very fast.
    Simon Roy
    France
    5 stars
    2025-02-26 00:39
    The account is there. To test
    Laura Vitale
    Italy
    5 stars
    2025-02-25 21:15
    Excellent. Arrived in 18 days from order. Blisterati. Thank you
    Théo Simon
    France
    5 stars
    2025-02-25 20:09
    Very good products quality price.