M425R4GA3BB0-CWM
M425R4GA3BB0-CWM
Mass Production
Description:  MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 7650
M425R4GA3BB0-CWM Specification
Specification
Part No
M425R4GA3BB0-CWM
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
Mass Production
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
262-SODIMM
M425R4GA3BB0-CWM Related Parts
M425R1GB4DB0-CWM
M425R1GB4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R1GB4PB0-CWM
M425R1GB4PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R2GA3PB0-CWM
M425R2GA3PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R2GA4DB0-CWM
M425R2GA4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R3GA3BB0-CWM
M425R3GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 24GB 5600Mbps 262-SODIMM
M425R4GA3PB0-CWM
M425R4GA3PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
M425R4GA4DB0-CWM
M425R4GA4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
M425R6GA3BB0-CWM
M425R6GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 48GB 5600Mbps 262-SODIMM
M425RZGB4BB0-CWM
M425RZGB4BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 12GB 5600Mbps 262-SODIMM
M425R1GB4BB0-CWM
M425R1GB4BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R2GA3BB0-CWM
M425R2GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R1GB4BB0-CQK
M425R1GB4BB0-CQK
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 4800Mbps 262-SODIMM
M425R4GA3BB0-CWM Compare Parts
  • M425R4GA3BB0-CWM vs M426R2GA3BB0-CQK
  • M425R4GA3BB0-CWM vs M426R4GA3PB0-CWM
  • M425R4GA3BB0-CWM vs M426R4GA3DB0-CWM
  • M425R4GA3BB0-CWM vs M426R2GA3PB0-CWM
  • M425R4GA3BB0-CWM vs M426R2GA3DB0-CWM
  • M425R4GA3BB0-CWM vs M425R4GA3BB0-CQK
  • M425R4GA3BB0-CWM vs M425R2GA3BB0-CQK
  • M425R4GA3BB0-CWM vs M425R1GB4BB0-CQK
  • M425R4GA3BB0-CWM vs M425R2GA3BB0-CWM
  • M425R4GA3BB0-CWM vs M425R1GB4BB0-CWM
  • M425R4GA3BB0-CWM vs M425RZGB4BB0-CWM
  • M425R4GA3BB0-CWM vs M425R6GA3BB0-CWM
  • M425R4GA3BB0-CWM vs M425R4GA4DB0-CWM
  • M425R4GA3BB0-CWM vs M425R4GA3PB0-CWM
  • M425R4GA3BB0-CWM vs M425R3GA3BB0-CWM
  • M425R4GA3BB0-CWM vs M425R2GA4DB0-CWM
  • M425R4GA3BB0-CWM vs M425R2GA3PB0-CWM
  • M425R4GA3BB0-CWM vs M425R1GB4PB0-CWM
  • M425R4GA3BB0-CWM vs M425R1GB4DB0-CWM
  • M425R4GA3BB0-CWM FAQ
    Q1: What is the Samsung Semiconductor M425R4GA3BB0-CWM?
    A1: The Samsung Semiconductor M425R4GA3BB0-CWM is a high-performance DRAM (Dynamic Random Access Memory) module, typically used in high-speed computing and data storage applications.

    Q2: What type of memory is the Samsung Semiconductor M425R4GA3BB0-CWM?
    A2: The Samsung Semiconductor M425R4GA3BB0-CWM is a DDR4 DRAM module, designed to offer faster speeds and lower power consumption compared to previous DDR generations.

    Q3: What is the memory capacity of the Samsung Semiconductor M425R4GA3BB0-CWM?
    A3: The Samsung Semiconductor M425R4GA3BB0-CWM has a total memory capacity of 8GB (Gigabytes), providing ample space for handling demanding tasks.

    Q4: What is the data transfer rate of the Samsung Semiconductor M425R4GA3BB0-CWM?
    A4: The Samsung Semiconductor M425R4GA3BB0-CWM operates at a data transfer rate of 2133MT/s (million transfers per second), which is common for DDR4 memory modules.

    Q5: What is the voltage requirement of the Samsung Semiconductor M425R4GA3BB0-CWM?
    A5: The Samsung Semiconductor M425R4GA3BB0-CWM operates at a voltage of 1.2V, which is lower than previous DDR3 modules and contributes to energy efficiency.

    Q6: What is the CAS latency of the Samsung Semiconductor M425R4GA3BB0-CWM?
    A6: The Samsung Semiconductor M425R4GA3BB0-CWM has a CAS latency of 15, indicating the number of clock cycles it takes to access the data in memory after a read command.

    Q7: What type of application is the Samsung Semiconductor M425R4GA3BB0-CWM suitable for?
    A7: The Samsung Semiconductor M425R4GA3BB0-CWM is suitable for use in high-performance computing systems, servers, gaming PCs, and workstations that require fast and reliable memory.

    Q8: What is the form factor of the Samsung Semiconductor M425R4GA3BB0-CWM?
    A8: The Samsung Semiconductor M425R4GA3BB0-CWM comes in an RDIMM (Registered DIMM) form factor, which is designed for servers and high-performance systems.

    Q9: What is the operating temperature range of the Samsung Semiconductor M425R4GA3BB0-CWM?
    A9: The operating temperature range for the Samsung Semiconductor M425R4GA3BB0-CWM is typically between 0°C to 85°C, ensuring reliable operation in a variety of environments.

    Q10: Does the Samsung Semiconductor M425R4GA3BB0-CWM support ECC (Error-Correcting Code)?
    A10: Yes, the Samsung Semiconductor M425R4GA3BB0-CWM supports ECC, which helps detect and correct errors in memory, ensuring data integrity in critical applications.

    Q11: What is the memory configuration of the Samsung Semiconductor M425R4GA3BB0-CWM?
    A11: The Samsung Semiconductor M425R4GA3BB0-CWM typically comes in a single-module configuration with 8GB of capacity, but it can be installed as part of a multi-module setup in servers or workstations.

    Q12: What is the total number of pins on the Samsung Semiconductor M425R4GA3BB0-CWM?
    A12: The Samsung Semiconductor M425R4GA3BB0-CWM has 288 pins, a standard configuration for DDR4 memory modules.

    Q13: What is the JEDEC standard for the Samsung Semiconductor M425R4GA3BB0-CWM?
    A13: The Samsung Semiconductor M425R4GA3BB0-CWM complies with the JEDEC DDR4 standard, ensuring compatibility with a wide range of motherboards and systems.

    Q14: How does the Samsung Semiconductor M425R4GA3BB0-CWM compare to DDR3 memory?
    A14: The Samsung Semiconductor M425R4GA3BB0-CWM, being a DDR4 module, offers faster data transfer rates, lower voltage (1.2V vs. 1.5V), and improved power efficiency compared to DDR3 memory.

    Q15: Is the Samsung Semiconductor M425R4GA3BB0-CWM compatible with DDR3 motherboards?
    A15: No, the Samsung Semiconductor M425R4GA3BB0-CWM is not compatible with DDR3 motherboards because DDR4 modules use different pin configurations and voltage requirements.

    Q16: What are the key benefits of using the Samsung Semiconductor M425R4GA3BB0-CWM in servers?
    A16: The key benefits of using the Samsung Semiconductor M425R4GA3BB0-CWM in servers include higher bandwidth, lower power consumption, improved reliability, and ECC support for data integrity.

    Q17: Can the Samsung Semiconductor M425R4GA3BB0-CWM be overclocked?
    A17: While the Samsung Semiconductor M425R4GA3BB0-CWM is designed to run at standard speeds (2133MT/s), overclocking potential depends on the motherboard and system configuration.

    Q18: Does the Samsung Semiconductor M425R4GA3BB0-CWM support dual-channel memory?
    A18: Yes, the Samsung Semiconductor M425R4GA3BB0-CWM supports dual-channel memory, which enhances memory performance when paired with another module of similar specifications.

    Q19: What is the warranty period for the Samsung Semiconductor M425R4GA3BB0-CWM?
    A19: The warranty period for the Samsung Semiconductor M425R4GA3BB0-CWM varies by distributor, but typically it is covered under a limited lifetime warranty.

    Q20: Where can I find the datasheet for the Samsung Semiconductor M425R4GA3BB0-CWM?
    A20: The datasheet for the Samsung Semiconductor M425R4GA3BB0-CWM can be found on the official Samsung Semiconductor website or through authorized distributors for detailed specifications and application guidelines.
    Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ana María
    Spain
    5 stars
    2025-02-26 02:40
    It is what is described The seller sent fast
    Camille Girard
    France
    5 stars
    2025-02-26 00:58
    Impeccable good product. Good seller
    Clara
    Spain
    5 stars
    2025-02-26 00:44
    Ok. It matches the product description. It came very fast.
    Simon Roy
    France
    5 stars
    2025-02-26 00:39
    The account is there. To test
    Laura Vitale
    Italy
    5 stars
    2025-02-25 21:15
    Excellent. Arrived in 18 days from order. Blisterati. Thank you
    Théo Simon
    France
    5 stars
    2025-02-25 20:09
    Very good products quality price.