M425R2GA3BB0-CWM
M425R2GA3BB0-CWM
Mass Production
Description:  MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 11000
M425R2GA3BB0-CWM Specification
Specification
Part No
M425R2GA3BB0-CWM
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
Mass Production
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
16GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
262-SODIMM
M425R2GA3BB0-CWM Related Parts
M425R1GB4DB0-CWM
M425R1GB4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R1GB4PB0-CWM
M425R1GB4PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R2GA3PB0-CWM
M425R2GA3PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R2GA4DB0-CWM
M425R2GA4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 16GB 5600Mbps 262-SODIMM
M425R3GA3BB0-CWM
M425R3GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 24GB 5600Mbps 262-SODIMM
M425R4GA3PB0-CWM
M425R4GA3PB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
M425R4GA4DB0-CWM
M425R4GA4DB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
M425R6GA3BB0-CWM
M425R6GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 48GB 5600Mbps 262-SODIMM
M425RZGB4BB0-CWM
M425RZGB4BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 12GB 5600Mbps 262-SODIMM
M425R1GB4BB0-CWM
M425R1GB4BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 5600Mbps 262-SODIMM
M425R4GA3BB0-CWM
M425R4GA3BB0-CWM
Samsung Semiconductor
MODULE 1.1V DDR5 32GB 5600Mbps 262-SODIMM
M425R1GB4BB0-CQK
M425R1GB4BB0-CQK
Samsung Semiconductor
MODULE 1.1V DDR5 8GB 4800Mbps 262-SODIMM
M425R2GA3BB0-CWM Description
The Samsung Semiconductor M425R2GA3BB0-CWM is a high-performance memory module designed for various applications, particularly in the realm of computing and data storage. This module is part of Samsung%27s extensive lineup of DRAM products, known for their reliability, speed, and efficiency. Below is a detailed overview of its specifications, features, and potential applications.

## Key Features

1. Memory Type: The M425R2GA3BB0-CWM is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random Access Memory) module. DDR4 technology offers improved performance and efficiency compared to its predecessor, DDR3, making it suitable for modern computing needs.

2. Capacity: This memory module has a capacity of 4 Gigabits (Gb), which is equivalent to 512 Megabytes (MB). This capacity is ideal for a variety of applications, providing sufficient memory for data processing and storage.

3. Organization: The memory is organized as 512 Meg x 32 bits, allowing for efficient data access and transfer. This organization supports a wide range of applications, from consumer electronics to enterprise-level computing.

4. Data Rate: The M425R2GA3BB0-CWM operates at a data rate of 2400 MT/s (megatransfers per second). This high data rate enables fast data processing, making it suitable for applications that require quick access to memory.

5. Operating Voltage: The module operates at a low voltage of 1.2V, which helps reduce power consumption and heat generation. This feature is particularly beneficial for battery-operated devices and systems where energy efficiency is critical.

6. Package Type: The memory module is typically available in a compact form factor, such as a SO-DIMM (Small Outline Dual In-line Memory Module) or similar package, which allows for efficient space utilization on printed circuit boards (PCBs).

7. Temperature Range: The M425R2GA3BB0-CWM is designed to operate over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for industrial applications and environments where temperature fluctuations can occur.

8. Burst Length: The module supports a burst length of 8, which enhances performance during sequential read and write operations, allowing for efficient data access patterns.

9. Refresh Rate: The memory module features an automatic refresh capability, essential for maintaining data integrity in dynamic memory. The refresh rate is typically 64 ms for standard operation.

## Specifications

- Memory Type: DDR4 SDRAM
- Capacity: 4 Gigabits (512 MB)
- Organization: 512 Meg x 32
- Data Rate: 2400 MT/s
- Operating Voltage: 1.2V
- Package Type: SO-DIMM or similar
- Temperature Range: -40°C to +85°C
- Burst Length: 8
- Refresh Rate: 64 ms

## Applications

The Samsung M425R2GA3BB0-CWM memory module is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as laptops, tablets, and smartphones, where high performance and low power consumption are essential.
- Industrial Computing: Ideal for industrial control systems, automation equipment, and other applications that require reliable memory under varying environmental conditions.
- Networking Equipment: Employed in routers, switches, and other networking devices that require fast and efficient memory for data processing.
- Embedded Systems: Suitable for use in embedded applications, including automotive systems, medical devices, and IoT (Internet of Things) devices.

## Conclusion

The Samsung Semiconductor M425R2GA3BB0-CWM is a versatile and high-performance DDR4 SDRAM memory module that meets the demands of modern electronic applications. With its combination of high capacity, low power consumption, and robust performance characteristics, it is an excellent choice for engineers and designers looking to implement efficient memory solutions in a variety of devices. Its wide operating temperature range and compact package design further enhance its suitability for diverse applications across multiple industries.
M425R2GA3BB0-CWM Compare Parts
  • M425R2GA3BB0-CWM vs M426R2GA3BB0-CQK
  • M425R2GA3BB0-CWM vs M426R4GA3PB0-CWM
  • M425R2GA3BB0-CWM vs M426R4GA3DB0-CWM
  • M425R2GA3BB0-CWM vs M426R2GA3PB0-CWM
  • M425R2GA3BB0-CWM vs M426R2GA3DB0-CWM
  • M425R2GA3BB0-CWM vs M425R4GA3BB0-CQK
  • M425R2GA3BB0-CWM vs M425R2GA3BB0-CQK
  • M425R2GA3BB0-CWM vs M425R1GB4BB0-CQK
  • M425R2GA3BB0-CWM vs M425R4GA3BB0-CWM
  • M425R2GA3BB0-CWM vs M425R1GB4BB0-CWM
  • M425R2GA3BB0-CWM vs M425RZGB4BB0-CWM
  • M425R2GA3BB0-CWM vs M425R6GA3BB0-CWM
  • M425R2GA3BB0-CWM vs M425R4GA4DB0-CWM
  • M425R2GA3BB0-CWM vs M425R4GA3PB0-CWM
  • M425R2GA3BB0-CWM vs M425R3GA3BB0-CWM
  • M425R2GA3BB0-CWM vs M425R2GA4DB0-CWM
  • M425R2GA3BB0-CWM vs M425R2GA3PB0-CWM
  • M425R2GA3BB0-CWM vs M425R1GB4PB0-CWM
  • M425R2GA3BB0-CWM vs M425R1GB4DB0-CWM
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ana María
    Spain
    5 stars
    2025-02-26 02:40
    It is what is described The seller sent fast
    Camille Girard
    France
    5 stars
    2025-02-26 00:58
    Impeccable good product. Good seller
    Clara
    Spain
    5 stars
    2025-02-26 00:44
    Ok. It matches the product description. It came very fast.
    Simon Roy
    France
    5 stars
    2025-02-26 00:39
    The account is there. To test
    Laura Vitale
    Italy
    5 stars
    2025-02-25 21:15
    Excellent. Arrived in 18 days from order. Blisterati. Thank you
    Théo Simon
    France
    5 stars
    2025-02-25 20:09
    Very good products quality price.