Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FCSO008TBC-EF00
FCSO008TBC-EF00
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
VEX PCIE GEN4 M.2 2280 SSD 8TB 3
Manufacturer:
Flexxon
Datasheet:
FCSO008TBC-EF00 Datasheet
History Price: $1660.65
In Stock: 49170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FCSO008TBC-EF00 Specification
Specification
Part No
FCSO008TBC-EF00
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
VEX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
Speed - Read
7.0GB/s
Speed - Write
5.9GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
FCSO008TBC-EF00 Related Parts
FCSL240GBE-ED00
Flexxon
RAPIX PCIE M.2 2242 240GB 3D TLC
FCSO001TBC-EF00
Flexxon
SSD 1TB M.2 MODULE TLC NVME 3.3V
FCSO001TBE-M600
Flexxon
GEX PCIE M.2 2280 SSD 1TB 3D TLC
FCSO002TBC-EF00
Flexxon
SSD 2TB M.2 MODULE TLC NVME 3.3V
FCSO480GBS-M800
Flexxon
DEX PRO PCIE M.2 2280 SSD 480GB
FCSO480GBS-M80S
Flexxon
DEX PRO PCIE M.2 2280 SSD 480GB
FCSO500GBC-EF00
Flexxon
SSD 500GB M.2 TLC NVME 3.3V
FCSO512GBE-M600
Flexxon
GEX PCIE M.2 2280 SSD 512GB 3D T
FCSO960GBS-M600
Flexxon
GEX PCIE M.2 2280 SSD 960GB 3D T
FCSO512GBC-XA00
Flexxon
SSD 512GB M.2 MODULE NVME
FCSO004TBC-EF00
Flexxon
VEX PCIE GEN4 M.2 2280 SSD 4TB 3
FCSO001TBC-XA00
Flexxon
SSD 1TB M.2 MODULE NVME 3.3V
FCSO008TBC-EF00 Compare Parts
FCSO008TBC-EF00 vs FCSO960GBS-M600
FCSO008TBC-EF00 vs FCSO512GBE-M600
FCSO008TBC-EF00 vs FCSO500GBC-EF00
FCSO008TBC-EF00 vs FCSO480GBS-M80S
FCSO008TBC-EF00 vs FCSO480GBS-M800
FCSO008TBC-EF00 vs FCSO002TBC-EF00
FCSO008TBC-EF00 vs FCSO001TBE-M600
FCSO008TBC-EF00 vs FCSO001TBC-EF00
FCSO008TBC-EF00 vs FCSL240GBE-ED00
FCSO008TBC-EF00 vs FCSO001TBC-XA00
FCSO008TBC-EF00 vs FCSO004TBC-EF00
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great