Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FCSO001TBE-M600
FCSO001TBE-M600
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
GEX PCIE M.2 2280 SSD 1TB 3D TLC
Manufacturer:
Flexxon
Datasheet:
FCSO001TBE-M600 Datasheet
History Price: $410.35
In Stock: 37880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FCSO001TBE-M600 Specification
Specification
Part No
FCSO001TBE-M600
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
GEX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1TB
Memory Type
Solid State Drive (SSD) -
Form Factor
M.2 Module
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
-
FCSO001TBE-M600 Related Parts
FCSL240GBE-ED00
Flexxon
RAPIX PCIE M.2 2242 240GB 3D TLC
FCSO001TBC-EF00
Flexxon
SSD 1TB M.2 MODULE TLC NVME 3.3V
FCSO002TBC-EF00
Flexxon
SSD 2TB M.2 MODULE TLC NVME 3.3V
FCSO480GBS-M800
Flexxon
DEX PRO PCIE M.2 2280 SSD 480GB
FCSO480GBS-M80S
Flexxon
DEX PRO PCIE M.2 2280 SSD 480GB
FCSO500GBC-EF00
Flexxon
SSD 500GB M.2 TLC NVME 3.3V
FCSO512GBE-M600
Flexxon
GEX PCIE M.2 2280 SSD 512GB 3D T
FCSO960GBS-M600
Flexxon
GEX PCIE M.2 2280 SSD 960GB 3D T
FCSO512GBC-XA00
Flexxon
SSD 512GB M.2 MODULE NVME
FCSO004TBC-EF00
Flexxon
VEX PCIE GEN4 M.2 2280 SSD 4TB 3
FCSO008TBC-EF00
Flexxon
VEX PCIE GEN4 M.2 2280 SSD 8TB 3
FCSO001TBC-XA00
Flexxon
SSD 1TB M.2 MODULE NVME 3.3V
FCSO001TBE-M600 Compare Parts
FCSO001TBE-M600 vs FCSO960GBS-M600
FCSO001TBE-M600 vs FCSO512GBE-M600
FCSO001TBE-M600 vs FCSO500GBC-EF00
FCSO001TBE-M600 vs FCSO480GBS-M80S
FCSO001TBE-M600 vs FCSO480GBS-M800
FCSO001TBE-M600 vs FCSO002TBC-EF00
FCSO001TBE-M600 vs FCSO001TBC-EF00
FCSO001TBE-M600 vs FCSL240GBE-ED00
FCSO001TBE-M600 vs FCSO001TBC-XA00
FCSO001TBE-M600 vs FCSO008TBC-EF00
FCSO001TBE-M600 vs FCSO004TBC-EF00
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great