Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FCCB7680BE-EC0S
FCCB7680BE-EC0S
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 7.68TB U.2 TLC NVME 12V
Manufacturer:
Flexxon
Datasheet:
FCCB7680BE-EC0S Datasheet
History Price: $3724.68
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FCCB7680BE-EC0S Specification
Specification
Part No
FCCB7680BE-EC0S
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
HIX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
7.68TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
U.2 Module
Speed - Read
2.9GB/s
Speed - Write
970MB/s
Voltage - Supply
12V
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
FCCB7680BE-EC0S PDF Datasheet
FCCB7680BE-EC0S Datasheet
Click and Download: FCCB7680BE-EC0S Datasheet
FCCB7680BE-EC0S Related Parts
FCCB1920BS-EC0S
Flexxon
HIX PCIE U.2 SSD 1920GB 3D TLC S
FCCB3840BC-FC00
Flexxon
EMP I U.2 SSD 3840GB 3D TLC COMM
FCCB6400BC-FD00
Flexxon
EMP I PRO U.2 SSD 6400GB 3D TLC
FCCB7680BS-EC0S
Flexxon
HIX PCIE U.2 SSD 7680GB 3D TLC S
FCCB960GBS-EC0S
Flexxon
HIX PCIE U.2 SSD 960GB 3D TLC SI
FCCD002TBC-EC00
Flexxon
SSD 2TB PCIE TLC NVME 12V
FCCB008TBC-EC00
Flexxon
SSD 8TB U.2 MODULE TLC NVME 12V
FCCB7680BE-EC0S Compare Parts
FCCB7680BE-EC0S vs FCCB960GBS-EC0S
FCCB7680BE-EC0S vs FCCB7680BS-EC0S
FCCB7680BE-EC0S vs FCCB6400BC-FD00
FCCB7680BE-EC0S vs FCCB3840BC-FC00
FCCB7680BE-EC0S vs FCCB1920BS-EC0S
FCCB7680BE-EC0S vs FCCB008TBC-EC00
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!