Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FCCB008TBC-EC00
FCCB008TBC-EC00
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8TB U.2 MODULE TLC NVME 12V
Manufacturer:
Flexxon
Datasheet:
FCCB008TBC-EC00 Datasheet
History Price: $2865.14
In Stock: 4010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FCCB008TBC-EC00 Specification
Specification
Part No
FCCB008TBC-EC00
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
HIX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
U.2 Module
Speed - Read
3.2GB/s
Speed - Write
2.8GB/s
Voltage - Supply
12V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
FCCB008TBC-EC00 Related Parts
FCCB1920BS-EC0S
Flexxon
HIX PCIE U.2 SSD 1920GB 3D TLC S
FCCB3840BC-FC00
Flexxon
EMP I U.2 SSD 3840GB 3D TLC COMM
FCCB6400BC-FD00
Flexxon
EMP I PRO U.2 SSD 6400GB 3D TLC
FCCB7680BS-EC0S
Flexxon
HIX PCIE U.2 SSD 7680GB 3D TLC S
FCCB960GBS-EC0S
Flexxon
HIX PCIE U.2 SSD 960GB 3D TLC SI
FCCD002TBC-EC00
Flexxon
SSD 2TB PCIE TLC NVME 12V
FCCB7680BE-EC0S
Flexxon
SSD 7.68TB U.2 TLC NVME 12V
FCCB008TBC-EC00 Compare Parts
FCCB008TBC-EC00 vs FCCD002TBC-EC00
FCCB008TBC-EC00 vs FCCB960GBS-EC0S
FCCB008TBC-EC00 vs FCCB7680BS-EC0S
FCCB008TBC-EC00 vs FCCB6400BC-FD00
FCCB008TBC-EC00 vs FCCB3840BC-FC00
FCCB008TBC-EC00 vs FCCB1920BS-EC0S
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.