Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BFXP
AF480GSTJA-8BFXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 TLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BFXP Datasheet
History Price: $222.45767
In Stock: 18100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BFXP Specification
Specification
Part No
AF480GSTJA-8BFXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N600S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
NVMe
Type
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 3.50mm
Operating Temperature
3.3V
Weight
-
Size / Dimension
-
AF480GSTJA-8BFXP Related Parts
AF4GSSEL-OEM
ATP Electronics
SSD 4GB SLIM-SATA SLC SATA II 5V
AF480GSTIA-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTIA-7BDIP
ATP Electronics
SSD 480GB M.2 SATA III 3.3V
AF480GSTIC-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTJA-8BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJA-DBCXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJC-DBBXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF4GSSGH-AACXP
ATP Electronics
SSD 4GB EUSB SLC 5V
AF480GSTCJ-7BCIP
ATP Electronics
SSD 480GB 2.5" TLC SATA III 5V
AF480GSTJA-8BAIP
ATP Electronics
SSD 480GB M.2 PCIE 3D NVME
AF480GSTCJ-7BAIP
ATP Electronics
SSD 480GB 2.5" 3D SATAIII I-TEMP
AF480GSTIA-7BAIP
ATP Electronics
SSD 480GB M.2 MODULE 3D SATA III
AF480GSTJA-8BFXP Compare Parts
AF480GSTJA-8BFXP vs AF480GSTIA-7BAIP
AF480GSTJA-8BFXP vs AF480GSTCJ-7BAIP
AF480GSTJA-8BFXP vs AF480GSTJA-8BAIP
AF480GSTJA-8BFXP vs AF480GSTCJ-7BCIP
AF480GSTJA-8BFXP vs AF4GSSGH-AACXP
AF480GSTJA-8BFXP vs AF480GSTJC-DBBXX
AF480GSTJA-8BFXP vs AF480GSTJA-DBCXX
AF480GSTJA-8BFXP vs AF480GSTJA-8BCIP
AF480GSTJA-8BFXP vs AF480GSTIC-7BCIP
AF480GSTJA-8BFXP vs AF480GSTIA-7BDIP
AF480GSTJA-8BFXP vs AF480GSTIA-7BCIP
AF480GSTJA-8BFXP vs AF4GSSEL-OEM
AF480GSTJA-8BFXP vs AF480GSTJA-HBBXX
AF480GSTJA-8BFXP vs AF480GSTJA-HBAXX
AF480GSTJA-8BFXP vs AF480GSTCJ-7BCXP
AF480GSTJA-8BFXP vs AF480GSTJA-8BCXP
AF480GSTJA-8BFXP vs AF40GSAJB-DBAIX
AF480GSTJA-8BFXP vs AF40GSAJA-8BAIP
AF480GSTJA-8BFXP vs AF480GSTIC-7BCXP
AF480GSTJA-8BFXP vs AF40GSAIA-7BBIP
AF480GSTJA-8BFXP vs AF480GSTHI-7BCXP
AF480GSTJA-8BFXP vs AF4GSSHJ-OEM
AF480GSTJA-8BFXP vs AF4GSSHI-AACXP
AF480GSTJA-8BFXP vs AF4GSSGI-OEM
AF480GSTJA-8BFXP vs AF4GSSEI-OEM
AF480GSTJA-8BFXP vs AF4GSSEH-OEM
AF480GSTJA-8BFXP vs AF4GSSCD-OEM
AF480GSTJA-8BFXP vs AF4GSMGH-OEM
AF480GSTJA-8BFXP vs AF480GSTJA-8BFXX
AF480GSTJA-8BFXP vs AF480GSTJA-8BFIX
AF480GSTJA-8BFXP vs AF480GSTJA-8BFIP
AF480GSTJA-8BFXP vs AF480GSTJA-8BEXX
AF480GSTJA-8BFXP vs AF480GSTJA-8BEXP
AF480GSTJA-8BFXP vs AF480GSTJA-8BEIX
AF480GSTJA-8BFXP vs AF480GSTJA-8BEIP
AF480GSTJA-8BFXP vs AF480GSTJA-8BDXX
AF480GSTJA-8BFXP vs AF480GSTJA-8BDXP
AF480GSTJA-8BFXP vs AF480GSTJA-8BDIX
AF480GSTJA-8BFXP vs AF480GSTJA-8BDIP
AF480GSTJA-8BFXP vs AF480GSTJA-8BCXX
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets