AF480GSTCJ-7BCIP
AF480GSTCJ-7BCIP
Active
Description:  SSD 480GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: $218.2025
In Stock: 31500
AF480GSTCJ-7BCIP vs AF480GSTJA-8BDXP
Series
A650Si/A650Sc
N650Sc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
3.42GB/s
Speed - Write
500MB/s
2.35GB/s
Voltage - Supply
SATA III
NVMe
Type
-40癈 ~ 85癈
0癈 ~ 70癈
Current - Max
100.00mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
5V
3.3V
Weight
-
-
Size / Dimension
-
-