Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF40GSAJB-DBAXX
AF40GSAJB-DBAXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
NVME M.2 2230 40GB C-TEMP PSLC S
Manufacturer:
ATP Electronics
Datasheet:
AF40GSAJB-DBAXX Datasheet
History Price: $69.53483
In Stock: 41440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF40GSAJB-DBAXX Specification
Specification
Part No
AF40GSAJB-DBAXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
-
Memory Type
-
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
AF40GSAJB-DBAXX Related Parts
AF4GSSEL-OEM
ATP Electronics
SSD 4GB SLIM-SATA SLC SATA II 5V
AF480GSTIA-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTIA-7BDIP
ATP Electronics
SSD 480GB M.2 SATA III 3.3V
AF480GSTIC-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTJA-8BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJA-DBCXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJC-DBBXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF4GSSGH-AACXP
ATP Electronics
SSD 4GB EUSB SLC 5V
AF480GSTCJ-7BCIP
ATP Electronics
SSD 480GB 2.5" TLC SATA III 5V
AF480GSTJA-8BAIP
ATP Electronics
SSD 480GB M.2 PCIE 3D NVME
AF480GSTCJ-7BAIP
ATP Electronics
SSD 480GB 2.5" 3D SATAIII I-TEMP
AF480GSTIA-7BAIP
ATP Electronics
SSD 480GB M.2 MODULE 3D SATA III
AF40GSAJB-DBAXX Compare Parts
AF40GSAJB-DBAXX vs AF480GSTIA-7BAIP
AF40GSAJB-DBAXX vs AF480GSTCJ-7BAIP
AF40GSAJB-DBAXX vs AF480GSTJA-8BAIP
AF40GSAJB-DBAXX vs AF480GSTCJ-7BCIP
AF40GSAJB-DBAXX vs AF4GSSGH-AACXP
AF40GSAJB-DBAXX vs AF480GSTJC-DBBXX
AF40GSAJB-DBAXX vs AF480GSTJA-DBCXX
AF40GSAJB-DBAXX vs AF480GSTJA-8BCIP
AF40GSAJB-DBAXX vs AF480GSTIC-7BCIP
AF40GSAJB-DBAXX vs AF480GSTIA-7BDIP
AF40GSAJB-DBAXX vs AF480GSTIA-7BCIP
AF40GSAJB-DBAXX vs AF4GSSEL-OEM
AF40GSAJB-DBAXX vs AF480GSTJA-HBBXX
AF40GSAJB-DBAXX vs AF480GSTJA-HBAXX
AF40GSAJB-DBAXX vs AF480GSTCJ-7BCXP
AF40GSAJB-DBAXX vs AF480GSTJA-8BCXP
AF40GSAJB-DBAXX vs AF40GSAJB-DBAIX
AF40GSAJB-DBAXX vs AF40GSAJA-8BAIP
AF40GSAJB-DBAXX vs AF480GSTIC-7BCXP
AF40GSAJB-DBAXX vs AF40GSAIA-7BBIP
AF40GSAJB-DBAXX vs AF480GSTHI-7BCXP
AF40GSAJB-DBAXX vs AF4GSSHJ-OEM
AF40GSAJB-DBAXX vs AF4GSSHI-AACXP
AF40GSAJB-DBAXX vs AF4GSSGI-OEM
AF40GSAJB-DBAXX vs AF4GSSEI-OEM
AF40GSAJB-DBAXX vs AF4GSSEH-OEM
AF40GSAJB-DBAXX vs AF4GSSCD-OEM
AF40GSAJB-DBAXX vs AF4GSMGH-OEM
AF40GSAJB-DBAXX vs AF480GSTJA-8BFXX
AF40GSAJB-DBAXX vs AF480GSTJA-8BFXP
AF40GSAJB-DBAXX vs AF480GSTJA-8BFIX
AF40GSAJB-DBAXX vs AF480GSTJA-8BFIP
AF40GSAJB-DBAXX vs AF480GSTJA-8BEXX
AF40GSAJB-DBAXX vs AF480GSTJA-8BEXP
AF40GSAJB-DBAXX vs AF480GSTJA-8BEIX
AF40GSAJB-DBAXX vs AF480GSTJA-8BEIP
AF40GSAJB-DBAXX vs AF480GSTJA-8BDXX
AF40GSAJB-DBAXX vs AF480GSTJA-8BDXP
AF40GSAJB-DBAXX vs AF480GSTJA-8BDIX
AF40GSAJB-DBAXX vs AF480GSTJA-8BDIP
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top