AF320GSACJ-7BCIP
AF320GSACJ-7BCIP
Active
Description:  SSD 320GB 2.5" PSLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 28000
AF320GSACJ-7BCIP Specification
Specification
Part No
AF320GSACJ-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
500MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
AF320GSACJ-7BCIP Related Parts
AF30GSSCJ-OEM
AF30GSSCJ-OEM
ATP Electronics
SSD 30GB 2.5" SLC SATA III 5V
AF32GSSHI-VACXP
AF32GSSHI-VACXP
ATP Electronics
SSD 32GB MSATA SLC SATA III 3.3V
AF320GSAIC-7BBIP
AF320GSAIC-7BBIP
ATP Electronics
SSD 320GB M.2 MODULE PSLC 3.3V
AF32GSSIA-VAAXP
AF32GSSIA-VAAXP
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSIB-OEM
AF32GSSIB-OEM
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSEL-VADXP
AF32GSSEL-VADXP
ATP Electronics
SSD 32GB SLIM-SATA SLC 5V
AF32GSSCJ-VACXP
AF32GSSCJ-VACXP
ATP Electronics
SSD 32GB 2.5" SLC SATA III
AF320GSACJ-7BBIP
AF320GSACJ-7BBIP
ATP Electronics
SSD 320GB 2.5" PSLC SATA III 5V
AF32GSTHI-2BAXX
AF32GSTHI-2BAXX
ATP Electronics
MSATA 32GB C-TEMP SSD VALUE LINE
AF32GSTIC-2BAXX
AF32GSTIC-2BAXX
ATP Electronics
SATA M.2 2280 32GB C-TEMP SSD VA
AF32GSTCJ-2BAXX
AF32GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 32GB C-TEMP SSD VALUE
AF3T84STKA-HBAXP
AF3T84STKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF320GSACJ-7BCIP Compare Parts
  • AF320GSACJ-7BCIP vs AF3T84STKA-HBAXP
  • AF320GSACJ-7BCIP vs AF32GSTCJ-2BAXX
  • AF320GSACJ-7BCIP vs AF32GSTIC-2BAXX
  • AF320GSACJ-7BCIP vs AF32GSTHI-2BAXX
  • AF320GSACJ-7BCIP vs AF320GSACJ-7BBIP
  • AF320GSACJ-7BCIP vs AF32GSSCJ-VACXP
  • AF320GSACJ-7BCIP vs AF32GSSEL-VADXP
  • AF320GSACJ-7BCIP vs AF32GSSIB-OEM
  • AF320GSACJ-7BCIP vs AF32GSSIA-VAAXP
  • AF320GSACJ-7BCIP vs AF320GSAIC-7BBIP
  • AF320GSACJ-7BCIP vs AF32GSSHI-VACXP
  • AF320GSACJ-7BCIP vs AF30GSSCJ-OEM
  • AF320GSACJ-7BCIP vs AF32GSMEL-OEM
  • AF320GSACJ-7BCIP vs AF320GSAJA-8BBIP
  • AF320GSACJ-7BCIP vs AF32GSAEL-OEM
  • AF320GSACJ-7BCIP vs AF32GSSHJ-OEM
  • AF320GSACJ-7BCIP vs AF32GSMHI-OEM
  • AF320GSACJ-7BCIP vs AF32GSAHI-OEM
  • AF320GSACJ-7BCIP vs AF32GSSGH-AACXP
  • AF320GSACJ-7BCIP vs AF32GSSCD-OEM
  • AF320GSACJ-7BCIP vs AF32GSMIA-OEM
  • AF320GSACJ-7BCIP vs AF32GSMGH-AAAXP
  • AF320GSACJ-7BCIP vs AF32GSACD-OEM
  • AF320GSACJ-7BCIP vs AF320GSAIC-7BCIP
  • AF320GSACJ-7BCIP vs AF320GSAIC-7BAIP
  • AF320GSACJ-7BCIP vs AF320GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.