Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF320GSACJ-7BCIP
AF320GSACJ-7BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 320GB 2.5" PSLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF320GSACJ-7BCIP Datasheet
History Price: Active
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF320GSACJ-7BCIP vs AF32GSSHJ-OEM
Part No
AF320GSACJ-7BCIP
AF32GSSHJ-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600S
-
Packaging
Tray
Box
Status
Active
Obsolete
Memory Size
320GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
mSATA
Speed - Read
560MB/s
80MB/s
Speed - Write
500MB/s
65MB/s
Voltage - Supply
5V
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
26.80mm x 29.85mm x 3.70mm