Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF2GSSEH-OEM
AF2GSSEH-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 2GB SATA DOM DISK SLC
Manufacturer:
ATP Electronics
Datasheet:
AF2GSSEH-OEM Datasheet
History Price: $53.5206
In Stock: 13120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF2GSSEH-OEM Specification
Specification
Part No
AF2GSSEH-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, SATA DOM
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
-
AF2GSSEH-OEM Related Parts
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF2GSSEH-OEM Compare Parts
AF2GSSEH-OEM vs AF240GSTIA-7BAIP
AF2GSSEH-OEM vs AF240GSTCJ-7BAIP
AF2GSSEH-OEM vs AF240GSTJA-8BAIP
AF2GSSEH-OEM vs AF240GSTJA-HBAXX
AF2GSSEH-OEM vs AF240GSTCJ-7BCIP
AF2GSSEH-OEM vs AF256GSTCJ-2BBXX
AF2GSSEH-OEM vs AF256GSSCJ-VACXP
AF2GSSEH-OEM vs AF2GSSGH-AACXP
AF2GSSEH-OEM vs AF240GSTJC-DBBXX
AF2GSSEH-OEM vs AF240GSTJA-DBCXX
AF2GSSEH-OEM vs AF240GSTJA-8BCIP
AF2GSSEH-OEM vs AF256GSTIC-2BBXX
AF2GSSEH-OEM vs AF256GSTIA-2BBXX
AF2GSSEH-OEM vs AF256GSTHI-2BBXX
AF2GSSEH-OEM vs AF240GSTIA-7BCIP
AF2GSSEH-OEM vs AF240GSTIC-7BCIP
AF2GSSEH-OEM vs AF240GSSCJ-OEM
AF2GSSEH-OEM vs AF256GSMEL-OEM
AF2GSSEH-OEM vs AF256GSMHI-OEM
AF2GSSEH-OEM vs AF256GSMCJ-OEM
AF2GSSEH-OEM vs AF240GSTJA-HBBXX
AF2GSSEH-OEM vs AF240GSTCJ-7BCXP
AF2GSSEH-OEM vs AF240GSTJA-8BCXP
AF2GSSEH-OEM vs AF240GSTIC-7BCXP
AF2GSSEH-OEM vs AF240GSTHI-7BCXP
AF2GSSEH-OEM vs AF2GSSGI-OEM
AF2GSSEH-OEM vs AF2GSSEL-OEM
AF2GSSEH-OEM vs AF2GSSEI-OEM
AF2GSSEH-OEM vs AF256GSTHI-SP1
AF2GSSEH-OEM vs AF256GSTHI-2BAXX
AF2GSSEH-OEM vs AF256GSMIC-OEM
AF2GSSEH-OEM vs AF256GSMIB-OEM
AF2GSSEH-OEM vs AF256GSMCK-OEM
AF2GSSEH-OEM vs AF240GSTJA-8BFXX
AF2GSSEH-OEM vs AF240GSTJA-8BFXP
AF2GSSEH-OEM vs AF240GSTJA-8BFIX
AF2GSSEH-OEM vs AF240GSTJA-8BFIP
AF2GSSEH-OEM vs AF240GSTJA-8BEXX
AF2GSSEH-OEM vs AF240GSTJA-8BEXP
AF2GSSEH-OEM vs AF240GSTJA-8BEIX
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!