Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF256GSTHI-2BAXX
AF256GSTHI-2BAXX
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB MSATA SLC SATA III 3.3
Manufacturer:
ATP Electronics
Datasheet:
AF256GSTHI-2BAXX Datasheet
History Price: Obsolete
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF256GSTHI-2BAXX Specification
Specification
Part No
AF256GSTHI-2BAXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
*
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
-
Memory Type
-
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
AF256GSTHI-2BAXX Related Parts
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF256GSTHI-2BAXX Compare Parts
AF256GSTHI-2BAXX vs AF240GSTIA-7BAIP
AF256GSTHI-2BAXX vs AF240GSTCJ-7BAIP
AF256GSTHI-2BAXX vs AF240GSTJA-8BAIP
AF256GSTHI-2BAXX vs AF240GSTJA-HBAXX
AF256GSTHI-2BAXX vs AF240GSTCJ-7BCIP
AF256GSTHI-2BAXX vs AF256GSTCJ-2BBXX
AF256GSTHI-2BAXX vs AF256GSSCJ-VACXP
AF256GSTHI-2BAXX vs AF2GSSGH-AACXP
AF256GSTHI-2BAXX vs AF240GSTJC-DBBXX
AF256GSTHI-2BAXX vs AF240GSTJA-DBCXX
AF256GSTHI-2BAXX vs AF240GSTJA-8BCIP
AF256GSTHI-2BAXX vs AF256GSTIC-2BBXX
AF256GSTHI-2BAXX vs AF256GSTIA-2BBXX
AF256GSTHI-2BAXX vs AF256GSTHI-2BBXX
AF256GSTHI-2BAXX vs AF240GSTIA-7BCIP
AF256GSTHI-2BAXX vs AF240GSTIC-7BCIP
AF256GSTHI-2BAXX vs AF240GSSCJ-OEM
AF256GSTHI-2BAXX vs AF256GSMEL-OEM
AF256GSTHI-2BAXX vs AF256GSMHI-OEM
AF256GSTHI-2BAXX vs AF256GSMCJ-OEM
AF256GSTHI-2BAXX vs AF240GSTJA-HBBXX
AF256GSTHI-2BAXX vs AF240GSTCJ-7BCXP
AF256GSTHI-2BAXX vs AF240GSTJA-8BCXP
AF256GSTHI-2BAXX vs AF240GSTIC-7BCXP
AF256GSTHI-2BAXX vs AF240GSTHI-7BCXP
AF256GSTHI-2BAXX vs AF2GSSGI-OEM
AF256GSTHI-2BAXX vs AF2GSSEL-OEM
AF256GSTHI-2BAXX vs AF2GSSEI-OEM
AF256GSTHI-2BAXX vs AF2GSSEH-OEM
AF256GSTHI-2BAXX vs AF256GSTHI-SP1
AF256GSTHI-2BAXX vs AF256GSMIC-OEM
AF256GSTHI-2BAXX vs AF256GSMIB-OEM
AF256GSTHI-2BAXX vs AF256GSMCK-OEM
AF256GSTHI-2BAXX vs AF240GSTJA-8BFXX
AF256GSTHI-2BAXX vs AF240GSTJA-8BFXP
AF256GSTHI-2BAXX vs AF240GSTJA-8BFIX
AF256GSTHI-2BAXX vs AF240GSTJA-8BFIP
AF256GSTHI-2BAXX vs AF240GSTJA-8BEXX
AF256GSTHI-2BAXX vs AF240GSTJA-8BEXP
AF256GSTHI-2BAXX vs AF240GSTJA-8BEIX
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.