Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF240GSTJA-8BEXX
AF240GSTJA-8BEXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 240GB M.2 TLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF240GSTJA-8BEXX Datasheet
History Price: $137.49133
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF240GSTJA-8BEXX Specification
Specification
Part No
AF240GSTJA-8BEXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N600S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF240GSTJA-8BEXX Related Parts
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF240GSTJA-8BEXX Compare Parts
AF240GSTJA-8BEXX vs AF240GSTIA-7BAIP
AF240GSTJA-8BEXX vs AF240GSTCJ-7BAIP
AF240GSTJA-8BEXX vs AF240GSTJA-8BAIP
AF240GSTJA-8BEXX vs AF240GSTJA-HBAXX
AF240GSTJA-8BEXX vs AF240GSTCJ-7BCIP
AF240GSTJA-8BEXX vs AF256GSTCJ-2BBXX
AF240GSTJA-8BEXX vs AF256GSSCJ-VACXP
AF240GSTJA-8BEXX vs AF2GSSGH-AACXP
AF240GSTJA-8BEXX vs AF240GSTJC-DBBXX
AF240GSTJA-8BEXX vs AF240GSTJA-DBCXX
AF240GSTJA-8BEXX vs AF240GSTJA-8BCIP
AF240GSTJA-8BEXX vs AF256GSTIC-2BBXX
AF240GSTJA-8BEXX vs AF256GSTIA-2BBXX
AF240GSTJA-8BEXX vs AF256GSTHI-2BBXX
AF240GSTJA-8BEXX vs AF240GSTIA-7BCIP
AF240GSTJA-8BEXX vs AF240GSTIC-7BCIP
AF240GSTJA-8BEXX vs AF240GSSCJ-OEM
AF240GSTJA-8BEXX vs AF256GSMEL-OEM
AF240GSTJA-8BEXX vs AF256GSMHI-OEM
AF240GSTJA-8BEXX vs AF256GSMCJ-OEM
AF240GSTJA-8BEXX vs AF240GSTJA-HBBXX
AF240GSTJA-8BEXX vs AF240GSTCJ-7BCXP
AF240GSTJA-8BEXX vs AF240GSTJA-8BCXP
AF240GSTJA-8BEXX vs AF240GSTIC-7BCXP
AF240GSTJA-8BEXX vs AF240GSTHI-7BCXP
AF240GSTJA-8BEXX vs AF2GSSGI-OEM
AF240GSTJA-8BEXX vs AF2GSSEL-OEM
AF240GSTJA-8BEXX vs AF2GSSEI-OEM
AF240GSTJA-8BEXX vs AF2GSSEH-OEM
AF240GSTJA-8BEXX vs AF256GSTHI-SP1
AF240GSTJA-8BEXX vs AF256GSTHI-2BAXX
AF240GSTJA-8BEXX vs AF256GSMIC-OEM
AF240GSTJA-8BEXX vs AF256GSMIB-OEM
AF240GSTJA-8BEXX vs AF256GSMCK-OEM
AF240GSTJA-8BEXX vs AF240GSTJA-8BFXX
AF240GSTJA-8BEXX vs AF240GSTJA-8BFXP
AF240GSTJA-8BEXX vs AF240GSTJA-8BFIX
AF240GSTJA-8BEXX vs AF240GSTJA-8BFIP
AF240GSTJA-8BEXX vs AF240GSTJA-8BEXP
AF240GSTJA-8BEXX vs AF240GSTJA-8BEIX
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!