☰
AF240GSTJA-8BBXP
AF240GSTJA-8BBXP
Obsolete
Description:  SSD 240GB M.2 TLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 38830
AF240GSTJA-8BBXP Specification
Specification
Part No
AF240GSTJA-8BBXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N600S
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF240GSTJA-8BBXP Related Parts
AF240GSSCJ-OEM
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF240GSTJA-8BBXP Compare Parts
  • AF240GSTJA-8BBXP vs AF240GSTIA-7BAIP
  • AF240GSTJA-8BBXP vs AF240GSTCJ-7BAIP
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BAIP
  • AF240GSTJA-8BBXP vs AF240GSTJA-HBAXX
  • AF240GSTJA-8BBXP vs AF240GSTCJ-7BCIP
  • AF240GSTJA-8BBXP vs AF256GSTCJ-2BBXX
  • AF240GSTJA-8BBXP vs AF256GSSCJ-VACXP
  • AF240GSTJA-8BBXP vs AF2GSSGH-AACXP
  • AF240GSTJA-8BBXP vs AF240GSTJC-DBBXX
  • AF240GSTJA-8BBXP vs AF240GSTJA-DBCXX
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BCIP
  • AF240GSTJA-8BBXP vs AF256GSTIC-2BBXX
  • AF240GSTJA-8BBXP vs AF256GSTIA-2BBXX
  • AF240GSTJA-8BBXP vs AF256GSTHI-2BBXX
  • AF240GSTJA-8BBXP vs AF240GSTIA-7BCIP
  • AF240GSTJA-8BBXP vs AF240GSTIC-7BCIP
  • AF240GSTJA-8BBXP vs AF240GSSCJ-OEM
  • AF240GSTJA-8BBXP vs AF256GSMEL-OEM
  • AF240GSTJA-8BBXP vs AF256GSMHI-OEM
  • AF240GSTJA-8BBXP vs AF256GSMCJ-OEM
  • AF240GSTJA-8BBXP vs AF240GSTJA-HBBXX
  • AF240GSTJA-8BBXP vs AF240GSTCJ-7BCXP
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BCXP
  • AF240GSTJA-8BBXP vs AF240GSTIC-7BCXP
  • AF240GSTJA-8BBXP vs AF240GSTHI-7BCXP
  • AF240GSTJA-8BBXP vs AF2GSSGI-OEM
  • AF240GSTJA-8BBXP vs AF2GSSEL-OEM
  • AF240GSTJA-8BBXP vs AF2GSSEI-OEM
  • AF240GSTJA-8BBXP vs AF2GSSEH-OEM
  • AF240GSTJA-8BBXP vs AF256GSTHI-SP1
  • AF240GSTJA-8BBXP vs AF256GSTHI-2BAXX
  • AF240GSTJA-8BBXP vs AF256GSMIC-OEM
  • AF240GSTJA-8BBXP vs AF256GSMIB-OEM
  • AF240GSTJA-8BBXP vs AF256GSMCK-OEM
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BFXX
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BFXP
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BFIX
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BFIP
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BEXX
  • AF240GSTJA-8BBXP vs AF240GSTJA-8BEXP
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.