☰
AF240GSTIA-7BDXP
AF240GSTIA-7BDXP
Active
Description:  SSD 240GB M.2 SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: $122.156
In Stock: 32010
AF240GSTIA-7BDXP Specification
Specification
Part No
AF240GSTIA-7BDXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600Sc
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
480MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF240GSTIA-7BDXP Related Parts
AF240GSSCJ-OEM
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF240GSTIA-7BDXP Compare Parts
  • AF240GSTIA-7BDXP vs AF240GSTIA-7BAIP
  • AF240GSTIA-7BDXP vs AF240GSTCJ-7BAIP
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BAIP
  • AF240GSTIA-7BDXP vs AF240GSTJA-HBAXX
  • AF240GSTIA-7BDXP vs AF240GSTCJ-7BCIP
  • AF240GSTIA-7BDXP vs AF256GSTCJ-2BBXX
  • AF240GSTIA-7BDXP vs AF256GSSCJ-VACXP
  • AF240GSTIA-7BDXP vs AF2GSSGH-AACXP
  • AF240GSTIA-7BDXP vs AF240GSTJC-DBBXX
  • AF240GSTIA-7BDXP vs AF240GSTJA-DBCXX
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BCIP
  • AF240GSTIA-7BDXP vs AF256GSTIC-2BBXX
  • AF240GSTIA-7BDXP vs AF256GSTIA-2BBXX
  • AF240GSTIA-7BDXP vs AF256GSTHI-2BBXX
  • AF240GSTIA-7BDXP vs AF240GSTIA-7BCIP
  • AF240GSTIA-7BDXP vs AF240GSTIC-7BCIP
  • AF240GSTIA-7BDXP vs AF240GSSCJ-OEM
  • AF240GSTIA-7BDXP vs AF256GSMEL-OEM
  • AF240GSTIA-7BDXP vs AF256GSMHI-OEM
  • AF240GSTIA-7BDXP vs AF256GSMCJ-OEM
  • AF240GSTIA-7BDXP vs AF240GSTJA-HBBXX
  • AF240GSTIA-7BDXP vs AF240GSTCJ-7BCXP
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BCXP
  • AF240GSTIA-7BDXP vs AF240GSTIC-7BCXP
  • AF240GSTIA-7BDXP vs AF240GSTHI-7BCXP
  • AF240GSTIA-7BDXP vs AF2GSSGI-OEM
  • AF240GSTIA-7BDXP vs AF2GSSEL-OEM
  • AF240GSTIA-7BDXP vs AF2GSSEI-OEM
  • AF240GSTIA-7BDXP vs AF2GSSEH-OEM
  • AF240GSTIA-7BDXP vs AF256GSTHI-SP1
  • AF240GSTIA-7BDXP vs AF256GSTHI-2BAXX
  • AF240GSTIA-7BDXP vs AF256GSMIC-OEM
  • AF240GSTIA-7BDXP vs AF256GSMIB-OEM
  • AF240GSTIA-7BDXP vs AF256GSMCK-OEM
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BFXX
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BFXP
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BFIX
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BFIP
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BEXX
  • AF240GSTIA-7BDXP vs AF240GSTJA-8BEXP
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.