☰
AF240GSTIA-7BCXP
AF240GSTIA-7BCXP
Active
Description:  SSD 240GB M.2 MODULE TLC 3.3V
Manufacturer:  ATP Electronics
History Price: $114.275
In Stock: 8160
AF240GSTIA-7BCXP Specification
Specification
Part No
AF240GSTIA-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A650Si/A650S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
440MB/s
Voltage - Supply
3.3V
Type
-
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF240GSTIA-7BCXP Related Parts
AF240GSSCJ-OEM
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF240GSTIA-7BCXP Compare Parts
  • AF240GSTIA-7BCXP vs AF240GSTIA-7BAIP
  • AF240GSTIA-7BCXP vs AF240GSTCJ-7BAIP
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BAIP
  • AF240GSTIA-7BCXP vs AF240GSTJA-HBAXX
  • AF240GSTIA-7BCXP vs AF240GSTCJ-7BCIP
  • AF240GSTIA-7BCXP vs AF256GSTCJ-2BBXX
  • AF240GSTIA-7BCXP vs AF256GSSCJ-VACXP
  • AF240GSTIA-7BCXP vs AF2GSSGH-AACXP
  • AF240GSTIA-7BCXP vs AF240GSTJC-DBBXX
  • AF240GSTIA-7BCXP vs AF240GSTJA-DBCXX
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BCIP
  • AF240GSTIA-7BCXP vs AF256GSTIC-2BBXX
  • AF240GSTIA-7BCXP vs AF256GSTIA-2BBXX
  • AF240GSTIA-7BCXP vs AF256GSTHI-2BBXX
  • AF240GSTIA-7BCXP vs AF240GSTIA-7BCIP
  • AF240GSTIA-7BCXP vs AF240GSTIC-7BCIP
  • AF240GSTIA-7BCXP vs AF240GSSCJ-OEM
  • AF240GSTIA-7BCXP vs AF256GSMEL-OEM
  • AF240GSTIA-7BCXP vs AF256GSMHI-OEM
  • AF240GSTIA-7BCXP vs AF256GSMCJ-OEM
  • AF240GSTIA-7BCXP vs AF240GSTJA-HBBXX
  • AF240GSTIA-7BCXP vs AF240GSTCJ-7BCXP
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BCXP
  • AF240GSTIA-7BCXP vs AF240GSTIC-7BCXP
  • AF240GSTIA-7BCXP vs AF240GSTHI-7BCXP
  • AF240GSTIA-7BCXP vs AF2GSSGI-OEM
  • AF240GSTIA-7BCXP vs AF2GSSEL-OEM
  • AF240GSTIA-7BCXP vs AF2GSSEI-OEM
  • AF240GSTIA-7BCXP vs AF2GSSEH-OEM
  • AF240GSTIA-7BCXP vs AF256GSTHI-SP1
  • AF240GSTIA-7BCXP vs AF256GSTHI-2BAXX
  • AF240GSTIA-7BCXP vs AF256GSMIC-OEM
  • AF240GSTIA-7BCXP vs AF256GSMIB-OEM
  • AF240GSTIA-7BCXP vs AF256GSMCK-OEM
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BFXX
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BFXP
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BFIX
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BFIP
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BEXX
  • AF240GSTIA-7BCXP vs AF240GSTJA-8BEXP
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.