AF1T92STKA-HBCIP
AF1T92STKA-HBCIP
Active
Description:  INDUSTRIAL TEMP. PCIE GEN. 4X4
Manufacturer:  ATP Electronics
History Price: $468.81125
In Stock: 22400
AF1T92STKA-HBCIP Specification
Specification
Part No
AF1T92STKA-HBCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
PCIe? Gen4 NVMe U.2
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1.92TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
6GB/s
Speed - Write
5.5GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 15.00mm
AF1T92STKA-HBCIP PDF Datasheet
AF1T92STKA-HBCIP Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF1T92STKA-HBCIP Compare Parts
  • AF1T92STKA-HBCIP vs AF120GSTIC-7BAIP
  • AF1T92STKA-HBCIP vs AF120GSTIA-7BAIP
  • AF1T92STKA-HBCIP vs AF1T92STCJ-7BAIP
  • AF1T92STKA-HBCIP vs AF120GSTCJ-7BAIP
  • AF1T92STKA-HBCIP vs AF1T92STJA-8BAIP
  • AF1T92STKA-HBCIP vs AF120GSTJA-8BAIP
  • AF1T92STKA-HBCIP vs AF1T92STCJ-7BCIP
  • AF1T92STKA-HBCIP vs AF160GSACJ-7BBIP
  • AF1T92STKA-HBCIP vs AF120GSTCJ-7BCIP
  • AF1T92STKA-HBCIP vs AF1TSTCJ-2BBXX
  • AF1T92STKA-HBCIP vs AF128GSTCJ-2BBXX
  • AF1T92STKA-HBCIP vs AF16GSMGH-AABXP
  • AF1T92STKA-HBCIP vs AF160GSAJA-8BBIP
  • AF1T92STKA-HBCIP vs AF120GSTJC-DBBXX
  • AF1T92STKA-HBCIP vs AF120GSTJA-DBCXX
  • AF1T92STKA-HBCIP vs AF120GSTJA-8BCIP
  • AF1T92STKA-HBCIP vs AF1TSTIC-2BBXX
  • AF1T92STKA-HBCIP vs AF1TSTIA-2BBXX
  • AF1T92STKA-HBCIP vs AF128GSTIC-2BBXX
  • AF1T92STKA-HBCIP vs AF128GSTIA-2BBXX
  • AF1T92STKA-HBCIP vs AF120GSTIA-7BCIP
  • AF1T92STKA-HBCIP vs AF1TSTHI-2BBXX
  • AF1T92STKA-HBCIP vs AF128GSTHI-2BBXX
  • AF1T92STKA-HBCIP vs AF16GSSEL-VADXP
  • AF1T92STKA-HBCIP vs AF128GSSEL-VAAXP
  • AF1T92STKA-HBCIP vs AF16GSSIA-VAAXP
  • AF1T92STKA-HBCIP vs AF128GSSIB-OEM
  • AF1T92STKA-HBCIP vs AF160GSAIC-7BBIP
  • AF1T92STKA-HBCIP vs AF160GSAIA-7BBIP
  • AF1T92STKA-HBCIP vs AF120GSTIC-7BCIP
  • AF1T92STKA-HBCIP vs AF128GSSCJ-VACXP
  • AF1T92STKA-HBCIP vs AF16GSSHI-VACXP
  • AF1T92STKA-HBCIP vs AF128GSSHI-VAAXP
  • AF1T92STKA-HBCIP vs AF120GSSCJ-OEM
  • AF1T92STKA-HBCIP vs AF120GSTHI-7BAIP
  • AF1T92STKA-HBCIP vs AF120GSTCJ-7BAXP
  • AF1T92STKA-HBCIP vs AF16GSSCJ-VACXP
  • AF1T92STKA-HBCIP vs AF128GSMCJ-OEM
  • AF1T92STKA-HBCIP vs AF1T92STJA-HBBXX
  • AF1T92STKA-HBCIP vs AF1T92STJA-HBAXX
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend