☰
AF1T92STJA-8BCIX
AF1T92STJA-8BCIX
Obsolete
Description:  SSD 1.92TB M.2 TLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 46810
AF1T92STJA-8BCIX Specification
Specification
Part No
AF1T92STJA-8BCIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N600S
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1.92TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF1T92STJA-8BCIX Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF1T92STJA-8BCIX Description
The ATP Electronics AF1T92STJA-8BCIX is a high-performance industrial-grade flash memory module designed for a variety of applications, particularly in environments that require robust data storage solutions. This product is part of ATP's extensive lineup of memory solutions, which are known for their reliability, durability, and performance in demanding conditions.

## Overview

The AF1T92STJA-8BCIX is a 2.5-inch SATA III solid-state drive (SSD) that utilizes NAND flash memory technology. It is designed to provide high-speed data access and transfer rates, making it suitable for applications in industrial automation, embedded systems, and data-intensive environments. The SSD is particularly well-suited for use in environments where traditional hard disk drives (HDDs) may not perform adequately due to vibration, shock, or temperature extremes.

## Specifications

1. Form Factor:
- The AF1T92STJA-8BCIX is designed in a 2.5-inch form factor, which is a standard size for SSDs, allowing for easy integration into various systems and devices.

2. Interface:
- It utilizes a SATA III (6 Gb/s) interface, ensuring compatibility with a wide range of systems and providing high-speed data transfer capabilities.

3. Storage Capacity:
- The drive offers a storage capacity of 1TB (terabyte), providing ample space for data storage in industrial applications.

4. NAND Flash Type:
- The SSD is built using 3D NAND flash technology, which enhances performance, endurance, and reliability compared to traditional 2D NAND.

5. Sequential Read/Write Speeds:
- The AF1T92STJA-8BCIX delivers impressive sequential read speeds of up to 550 MB/s and sequential write speeds of up to 500 MB/s, making it suitable for applications that require fast data access and transfer.

6. Random Read/Write IOPS:
- The drive supports random read IOPS (Input/Output Operations Per Second) of up to 80,000 and random write IOPS of up to 75,000, which is essential for applications that involve frequent small data transactions.

7. Endurance:
- The SSD is rated for a high endurance level, typically around 3,000 program/erase (P/E) cycles, which ensures long-term reliability and performance in write-intensive applications.

8. Power Consumption:
- The AF1T92STJA-8BCIX is designed to be energy-efficient, with low power consumption during operation, which is crucial for battery-powered and energy-sensitive applications.

9. Operating Temperature Range:
- The drive is rated for a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh industrial environments.

10. MTBF (Mean Time Between Failures):
- The SSD has a high MTBF rating, typically exceeding 2 million hours, indicating its reliability and durability over time.

## Features

- Industrial Grade: The AF1T92STJA-8BCIX is designed specifically for industrial applications, ensuring it can withstand extreme conditions, including temperature fluctuations, vibrations, and shocks.

- Data Integrity: The SSD incorporates advanced error correction and wear leveling algorithms to maintain data integrity and prolong the lifespan of the drive.

- Shock and Vibration Resistance: The solid-state design of the AF1T92STJA-8BCIX provides superior resistance to shock and vibration compared to traditional HDDs, making it ideal for mobile and rugged applications.

- Easy Integration: The standard 2.5-inch form factor and SATA interface allow for straightforward integration into existing systems without the need for extensive modifications.

## Applications

The ATP Electronics AF1T92STJA-8BCIX SSD is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, robotics, and manufacturing equipment where reliability and speed are critical.
- Embedded Systems: Ideal for embedded applications in medical devices, automotive systems, and IoT devices that require robust data storage.
- Data Acquisition: Employed in data logging and acquisition systems that need fast and reliable storage solutions.
- Surveillance Systems: Suitable for video surveillance and security systems that require high-capacity storage for video data.
- Networking Equipment: Used in routers, switches, and other networking devices that benefit from fast data access and reliability.

## Conclusion

In summary, the ATP Electronics AF1T92STJA-8BCIX is a high-performance, industrial-grade SSD that offers a combination of speed, reliability, and durability. With its 1TB capacity, SATA III interface, and robust specifications, it is well-suited for a variety of demanding applications in industrial and embedded environments. The drive's advanced features, including high endurance, wide operating temperature range, and resistance to shock and vibration, make it
AF1T92STJA-8BCIX Compare Parts
  • AF1T92STJA-8BCIX vs AF1T92STKA-HBAXP
  • AF1T92STJA-8BCIX vs AF120GSTIC-7BAIP
  • AF1T92STJA-8BCIX vs AF120GSTIA-7BAIP
  • AF1T92STJA-8BCIX vs AF1T92STCJ-7BAIP
  • AF1T92STJA-8BCIX vs AF120GSTCJ-7BAIP
  • AF1T92STJA-8BCIX vs AF1T92STJA-8BAIP
  • AF1T92STJA-8BCIX vs AF120GSTJA-8BAIP
  • AF1T92STJA-8BCIX vs AF1T92STCJ-7BCIP
  • AF1T92STJA-8BCIX vs AF160GSACJ-7BBIP
  • AF1T92STJA-8BCIX vs AF120GSTCJ-7BCIP
  • AF1T92STJA-8BCIX vs AF1TSTCJ-2BBXX
  • AF1T92STJA-8BCIX vs AF128GSTCJ-2BBXX
  • AF1T92STJA-8BCIX vs AF16GSMGH-AABXP
  • AF1T92STJA-8BCIX vs AF160GSAJA-8BBIP
  • AF1T92STJA-8BCIX vs AF120GSTJC-DBBXX
  • AF1T92STJA-8BCIX vs AF120GSTJA-DBCXX
  • AF1T92STJA-8BCIX vs AF120GSTJA-8BCIP
  • AF1T92STJA-8BCIX vs AF1TSTIC-2BBXX
  • AF1T92STJA-8BCIX vs AF1TSTIA-2BBXX
  • AF1T92STJA-8BCIX vs AF128GSTIC-2BBXX
  • AF1T92STJA-8BCIX vs AF128GSTIA-2BBXX
  • AF1T92STJA-8BCIX vs AF120GSTIA-7BCIP
  • AF1T92STJA-8BCIX vs AF1TSTHI-2BBXX
  • AF1T92STJA-8BCIX vs AF128GSTHI-2BBXX
  • AF1T92STJA-8BCIX vs AF16GSSEL-VADXP
  • AF1T92STJA-8BCIX vs AF128GSSEL-VAAXP
  • AF1T92STJA-8BCIX vs AF16GSSIA-VAAXP
  • AF1T92STJA-8BCIX vs AF128GSSIB-OEM
  • AF1T92STJA-8BCIX vs AF160GSAIC-7BBIP
  • AF1T92STJA-8BCIX vs AF160GSAIA-7BBIP
  • AF1T92STJA-8BCIX vs AF120GSTIC-7BCIP
  • AF1T92STJA-8BCIX vs AF128GSSCJ-VACXP
  • AF1T92STJA-8BCIX vs AF16GSSHI-VACXP
  • AF1T92STJA-8BCIX vs AF128GSSHI-VAAXP
  • AF1T92STJA-8BCIX vs AF120GSSCJ-OEM
  • AF1T92STJA-8BCIX vs AF120GSTHI-7BAIP
  • AF1T92STJA-8BCIX vs AF120GSTCJ-7BAXP
  • AF1T92STJA-8BCIX vs AF16GSSCJ-VACXP
  • AF1T92STJA-8BCIX vs AF128GSMCJ-OEM
  • AF1T92STJA-8BCIX vs AF1T92STJA-HBBXX
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you