Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF1GSSGH-AADXP
AF1GSSGH-AADXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 1GB EUSB SLC 5V
Manufacturer:
ATP Electronics
Datasheet:
AF1GSSGH-AADXP Datasheet
History Price: $31.7708
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF1GSSGH-AADXP Specification
Specification
Part No
AF1GSSGH-AADXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, eUSB
Speed - Read
30MB/s
Speed - Write
27MB/s
Voltage - Supply
5V
Type
-
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
36.90mm x 26.60mm x 11.50mm
AF1GSSGH-AADXP Related Parts
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF1GSSGH-AADXP Compare Parts
AF1GSSGH-AADXP vs AF1T92STKA-HBAXP
AF1GSSGH-AADXP vs AF120GSTIC-7BAIP
AF1GSSGH-AADXP vs AF120GSTIA-7BAIP
AF1GSSGH-AADXP vs AF1T92STCJ-7BAIP
AF1GSSGH-AADXP vs AF120GSTCJ-7BAIP
AF1GSSGH-AADXP vs AF1T92STJA-8BAIP
AF1GSSGH-AADXP vs AF120GSTJA-8BAIP
AF1GSSGH-AADXP vs AF1T92STCJ-7BCIP
AF1GSSGH-AADXP vs AF160GSACJ-7BBIP
AF1GSSGH-AADXP vs AF120GSTCJ-7BCIP
AF1GSSGH-AADXP vs AF1TSTCJ-2BBXX
AF1GSSGH-AADXP vs AF128GSTCJ-2BBXX
AF1GSSGH-AADXP vs AF16GSMGH-AABXP
AF1GSSGH-AADXP vs AF160GSAJA-8BBIP
AF1GSSGH-AADXP vs AF120GSTJC-DBBXX
AF1GSSGH-AADXP vs AF120GSTJA-DBCXX
AF1GSSGH-AADXP vs AF120GSTJA-8BCIP
AF1GSSGH-AADXP vs AF1TSTIC-2BBXX
AF1GSSGH-AADXP vs AF1TSTIA-2BBXX
AF1GSSGH-AADXP vs AF128GSTIC-2BBXX
AF1GSSGH-AADXP vs AF128GSTIA-2BBXX
AF1GSSGH-AADXP vs AF120GSTIA-7BCIP
AF1GSSGH-AADXP vs AF1TSTHI-2BBXX
AF1GSSGH-AADXP vs AF128GSTHI-2BBXX
AF1GSSGH-AADXP vs AF16GSSEL-VADXP
AF1GSSGH-AADXP vs AF128GSSEL-VAAXP
AF1GSSGH-AADXP vs AF16GSSIA-VAAXP
AF1GSSGH-AADXP vs AF128GSSIB-OEM
AF1GSSGH-AADXP vs AF160GSAIC-7BBIP
AF1GSSGH-AADXP vs AF160GSAIA-7BBIP
AF1GSSGH-AADXP vs AF120GSTIC-7BCIP
AF1GSSGH-AADXP vs AF128GSSCJ-VACXP
AF1GSSGH-AADXP vs AF16GSSHI-VACXP
AF1GSSGH-AADXP vs AF128GSSHI-VAAXP
AF1GSSGH-AADXP vs AF120GSSCJ-OEM
AF1GSSGH-AADXP vs AF120GSTHI-7BAIP
AF1GSSGH-AADXP vs AF120GSTCJ-7BAXP
AF1GSSGH-AADXP vs AF16GSSCJ-VACXP
AF1GSSGH-AADXP vs AF128GSMCJ-OEM
AF1GSSGH-AADXP vs AF1T92STJA-HBBXX
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you