☰
AP-UM032GAU0CS-3TM
AP-UM032GAU0CS-3TM
Obsolete
Description:  SSD 32GB EUSB MODULE MLC 5V
Manufacturer:  Apacer Memory
History Price: Obsolete
In Stock: 35040
AP-UM032GAU0CS-3TM Specification
Specification
Part No
AP-UM032GAU0CS-3TM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, eUSB
Speed - Read
90MB/s
Speed - Write
48MB/s
Voltage - Supply
5V
Type
-
Current - Max
190mA (Typ)
Operating Temperature
0癈 ~ 70癈
Weight
24.00mm x 17.90mm x 5.00mm
Size / Dimension
-
AP-UM032GAU0CS-3TM PDF Datasheet
AP-UM032GAU0CS-3TM Related Parts
AP-UM001GR13CS-2MSNRT
AP-UM001GR13CS-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
AP-UM001GT13ES-2MSNRT
AP-UM001GT13ES-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
AP-UM004GR13CS-2MSNRT
AP-UM004GR13CS-2MSNRT
Apacer Memory
SSD 4GB SLC 5V
AP-UM008GR13CS-2MSNRT
AP-UM008GR13CS-2MSNRT
Apacer Memory
SSD 8GB SLC 5V
AP-UM016GR13CS-2MSNRT
AP-UM016GR13CS-2MSNRT
Apacer Memory
SSD 16GB SLC 5V
AP-UM256MR13CS-2MSNRT
AP-UM256MR13CS-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
AP-UM256MT13ES-2MSNRT
AP-UM256MT13ES-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
AP-UM512MR13CS-2MSNRT
AP-UM512MR13CS-2MSNRT
Apacer Memory
SSD 512MB SLC 5V
AP-USDC08GC139-DTM
AP-USDC08GC139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
AP-USDC08GE139-DTM
AP-USDC08GE139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
AP-USDC16GC239-DTM
AP-USDC16GC239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
AP-USDC16GE239-DTM
AP-USDC16GE239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
AP-UM032GAU0CS-3TM Compare Parts
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0008GS-3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0004GS-W3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0128GS-W3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0128GS-3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0064GS-W3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0064GS-3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0032GS-W3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0032GS-3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0016GS-W3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0016GS-3T
  • AP-UM032GAU0CS-3TM vs AP-FD25C23E0008GS-W3T
  • AP-UM032GAU0CS-3TM vs AP-USDC64GE839-DTM
  • AP-UM032GAU0CS-3TM vs AP-USDC32GE439-DTM
  • AP-UM032GAU0CS-3TM vs AP-USDC16GE239-DTM
  • AP-UM032GAU0CS-3TM vs AP-USDC16GC239-DTM
  • AP-UM032GAU0CS-3TM vs AP-USDC08GE139-DTM
  • AP-UM032GAU0CS-3TM vs AP-USDC08GC139-DTM
  • AP-UM032GAU0CS-3TM vs AP-UM512MR13CS-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM256MT13ES-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM256MR13CS-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM016GR13CS-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM008GR13CS-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM004GR13CS-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM001GT13ES-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM001GR13CS-2MSNRT
  • AP-UM032GAU0CS-3TM vs AP-UM512MR13CS-2MST
  • AP-UM032GAU0CS-3TM vs AP-UM016GAU0ES-2T
  • AP-UM032GAU0CS-3TM vs AP-UM002GAU0ES-2T
  • AP-UM032GAU0CS-3TM vs AP-USDC64GE449-KTM1
  • AP-UM032GAU0CS-3TM vs AP-USDC32GE449-KTM1
  • AP-UM032GAU0CS-3TM vs AP-USDC32GC449-KTM1
  • AP-UM032GAU0CS-3TM vs AP-USDC16GE249-KTM1
  • AP-UM032GAU0CS-3TM vs AP-USDC16GC249-KTM1
  • AP-UM032GAU0CS-3TM vs AP-USDC08GE149-KTM1
  • AP-UM032GAU0CS-3TM vs AP-USDC08GC149-KTM1
  • AP-UM032GAU0CS-3TM vs AP-FM0128D1305S-TW4
  • AP-UM032GAU0CS-3TM vs AP-FM0128D1305S-T
  • AP-UM032GAU0CS-3TM vs AP-FM0512D1305S-TW
  • AP-UM032GAU0CS-3TM vs AP-FM0512D1305S-T
  • AP-UM032GAU0CS-3TM vs AP-FM032GD1305S-T
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping