☰
AP-USDC16GE239-DTM
AP-USDC16GE239-DTM
Discontinued at Digi-Key
Description:  SSD 16GB MLC SATA III 1.2V-3.3V
Manufacturer:  Apacer Memory
History Price: Discontinued at Digi-Key
In Stock: 40720
AP-USDC16GE239-DTM Specification
Specification
Part No
AP-USDC16GE239-DTM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
?SDC-M
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
-
Speed - Read
315MB/s
Speed - Write
160MB/s
Voltage - Supply
1.2V, 1.8V, 3.3V
Type
SATA III
Current - Max
360mA
Operating Temperature
-40癈 ~ 85癈
Weight
16.00mm x 20.00mm x 1.40mm
Size / Dimension
-
AP-USDC16GE239-DTM Related Parts
AP-UM001GR13CS-2MSNRT
AP-UM001GR13CS-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
AP-UM001GT13ES-2MSNRT
AP-UM001GT13ES-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
AP-UM004GR13CS-2MSNRT
AP-UM004GR13CS-2MSNRT
Apacer Memory
SSD 4GB SLC 5V
AP-UM008GR13CS-2MSNRT
AP-UM008GR13CS-2MSNRT
Apacer Memory
SSD 8GB SLC 5V
AP-UM016GR13CS-2MSNRT
AP-UM016GR13CS-2MSNRT
Apacer Memory
SSD 16GB SLC 5V
AP-UM256MR13CS-2MSNRT
AP-UM256MR13CS-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
AP-UM256MT13ES-2MSNRT
AP-UM256MT13ES-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
AP-UM512MR13CS-2MSNRT
AP-UM512MR13CS-2MSNRT
Apacer Memory
SSD 512MB SLC 5V
AP-USDC08GC139-DTM
AP-USDC08GC139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
AP-USDC08GE139-DTM
AP-USDC08GE139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
AP-USDC16GC239-DTM
AP-USDC16GC239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
AP-USDC32GE439-DTM
AP-USDC32GE439-DTM
Apacer Memory
SSD 32GB MLC SATA III 1.2V-3.3V
AP-USDC16GE239-DTM Compare Parts
  • AP-USDC16GE239-DTM vs AP-FD25C23E0008GS-3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0004GS-W3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0128GS-W3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0128GS-3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0064GS-W3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0064GS-3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0032GS-W3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0032GS-3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0016GS-W3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0016GS-3T
  • AP-USDC16GE239-DTM vs AP-FD25C23E0008GS-W3T
  • AP-USDC16GE239-DTM vs AP-USDC64GE839-DTM
  • AP-USDC16GE239-DTM vs AP-USDC32GE439-DTM
  • AP-USDC16GE239-DTM vs AP-USDC16GC239-DTM
  • AP-USDC16GE239-DTM vs AP-USDC08GE139-DTM
  • AP-USDC16GE239-DTM vs AP-USDC08GC139-DTM
  • AP-USDC16GE239-DTM vs AP-UM512MR13CS-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM256MT13ES-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM256MR13CS-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM016GR13CS-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM008GR13CS-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM004GR13CS-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM001GT13ES-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM001GR13CS-2MSNRT
  • AP-USDC16GE239-DTM vs AP-UM512MR13CS-2MST
  • AP-USDC16GE239-DTM vs AP-UM032GAU0CS-3TM
  • AP-USDC16GE239-DTM vs AP-UM016GAU0ES-2T
  • AP-USDC16GE239-DTM vs AP-UM002GAU0ES-2T
  • AP-USDC16GE239-DTM vs AP-USDC64GE449-KTM1
  • AP-USDC16GE239-DTM vs AP-USDC32GE449-KTM1
  • AP-USDC16GE239-DTM vs AP-USDC32GC449-KTM1
  • AP-USDC16GE239-DTM vs AP-USDC16GE249-KTM1
  • AP-USDC16GE239-DTM vs AP-USDC16GC249-KTM1
  • AP-USDC16GE239-DTM vs AP-USDC08GE149-KTM1
  • AP-USDC16GE239-DTM vs AP-USDC08GC149-KTM1
  • AP-USDC16GE239-DTM vs AP-FM0128D1305S-TW4
  • AP-USDC16GE239-DTM vs AP-FM0128D1305S-T
  • AP-USDC16GE239-DTM vs AP-FM0512D1305S-TW
  • AP-USDC16GE239-DTM vs AP-FM0512D1305S-T
  • AP-USDC16GE239-DTM vs AP-FM032GD1305S-T
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping