☰
AP-FM0512D3003S-TW
AP-FM0512D3003S-TW
Obsolete
Description:  SSD 512MB ATA DISK SLC ATA 5V
Manufacturer:  Apacer Memory
History Price: Obsolete
In Stock: 19280
AP-FM0512D3003S-TW Specification
Specification
Part No
AP-FM0512D3003S-TW
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
ADM5S 44P/270D
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512MB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, ATA
Speed - Read
31MB/s
Speed - Write
20MB/s
Voltage - Supply
5V
Type
ATA
Current - Max
125mA (Typ)
Operating Temperature
-40癈 ~ 85癈
Weight
45.00mm x 32.60mm x 6.85mm
Size / Dimension
-
AP-FM0512D3003S-TW PDF Datasheet
AP-FM0512D3003S-TW Related Parts
AP-UM001GR13CS-2MSNRT
AP-UM001GR13CS-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
AP-UM001GT13ES-2MSNRT
AP-UM001GT13ES-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
AP-UM004GR13CS-2MSNRT
AP-UM004GR13CS-2MSNRT
Apacer Memory
SSD 4GB SLC 5V
AP-UM008GR13CS-2MSNRT
AP-UM008GR13CS-2MSNRT
Apacer Memory
SSD 8GB SLC 5V
AP-UM016GR13CS-2MSNRT
AP-UM016GR13CS-2MSNRT
Apacer Memory
SSD 16GB SLC 5V
AP-UM256MR13CS-2MSNRT
AP-UM256MR13CS-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
AP-UM256MT13ES-2MSNRT
AP-UM256MT13ES-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
AP-UM512MR13CS-2MSNRT
AP-UM512MR13CS-2MSNRT
Apacer Memory
SSD 512MB SLC 5V
AP-USDC08GC139-DTM
AP-USDC08GC139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
AP-USDC08GE139-DTM
AP-USDC08GE139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
AP-USDC16GC239-DTM
AP-USDC16GC239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
AP-USDC16GE239-DTM
AP-USDC16GE239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
AP-FM0512D3003S-TW Compare Parts
  • AP-FM0512D3003S-TW vs AP-FD25C23E0008GS-3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0004GS-W3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0128GS-W3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0128GS-3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0064GS-W3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0064GS-3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0032GS-W3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0032GS-3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0016GS-W3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0016GS-3T
  • AP-FM0512D3003S-TW vs AP-FD25C23E0008GS-W3T
  • AP-FM0512D3003S-TW vs AP-USDC64GE839-DTM
  • AP-FM0512D3003S-TW vs AP-USDC32GE439-DTM
  • AP-FM0512D3003S-TW vs AP-USDC16GE239-DTM
  • AP-FM0512D3003S-TW vs AP-USDC16GC239-DTM
  • AP-FM0512D3003S-TW vs AP-USDC08GE139-DTM
  • AP-FM0512D3003S-TW vs AP-USDC08GC139-DTM
  • AP-FM0512D3003S-TW vs AP-UM512MR13CS-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM256MT13ES-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM256MR13CS-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM016GR13CS-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM008GR13CS-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM004GR13CS-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM001GT13ES-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM001GR13CS-2MSNRT
  • AP-FM0512D3003S-TW vs AP-UM512MR13CS-2MST
  • AP-FM0512D3003S-TW vs AP-UM032GAU0CS-3TM
  • AP-FM0512D3003S-TW vs AP-UM016GAU0ES-2T
  • AP-FM0512D3003S-TW vs AP-UM002GAU0ES-2T
  • AP-FM0512D3003S-TW vs AP-USDC64GE449-KTM1
  • AP-FM0512D3003S-TW vs AP-USDC32GE449-KTM1
  • AP-FM0512D3003S-TW vs AP-USDC32GC449-KTM1
  • AP-FM0512D3003S-TW vs AP-USDC16GE249-KTM1
  • AP-FM0512D3003S-TW vs AP-USDC16GC249-KTM1
  • AP-FM0512D3003S-TW vs AP-USDC08GE149-KTM1
  • AP-FM0512D3003S-TW vs AP-USDC08GC149-KTM1
  • AP-FM0512D3003S-TW vs AP-FM0128D1305S-TW4
  • AP-FM0512D3003S-TW vs AP-FM0128D1305S-T
  • AP-FM0512D3003S-TW vs AP-FM0512D1305S-TW
  • AP-FM0512D3003S-TW vs AP-FM0512D1305S-T
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!