Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ADATA Industrial ISMS331-016GMH
ISMS331-016GMH
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
ADATA SATA DOM 2D MLC 016G 0~70C
Manufacturer:
ADATA Industrial
Datasheet:
ISMS331-016GMH Datasheet
History Price: $35.597
In Stock: 13545
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISMS331-016GMH Specification
Specification
Part No
ISMS331-016GMH
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
ISMS331
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, ATA
Speed - Read
340MB/s
Speed - Write
200MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
32.56mm x 23.40mm x 17.33mm
ISMS331-016GMH PDF Datasheet
ISMS331-016GMH Datasheet
Click and Download: ISMS331-016GMH Datasheet
ISMS331-016GMH Related Parts
ISMS331-008GMH
ADATA Industrial
ADATA SATA DOM 2D MLC 008G 0~70C
ISMS331-008GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 008G 0~70C
ISMS331-016GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 016G 0~70C
ISMS331-032GMH
ADATA Industrial
ADATA SATA DOM 2D MLC 032G 0~70C
ISMS331-032GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 032G 0~70C
ISMS331-032GTH
ADATA Industrial
ADATA SATA DOM 2D MLC 032G -40~8
ISMS331-064GMH
ADATA Industrial
ADATA SATA DOM 2D MLC 064G 0~70C
ISMS331-064GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 064G 0~70C
ISMS331-064GTV
ADATA Industrial
ADATA SATA DOM 2D MLC 064G -40~8
ISMS331-128GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 128G 0~70C
ISMS331-016GMH Compare Parts
ISMS331-016GMH vs ISMS331-064GTV
ISMS331-016GMH vs ISMS331-064GMV
ISMS331-016GMH vs ISMS331-064GMH
ISMS331-016GMH vs ISMS331-032GTH
ISMS331-016GMH vs ISMS331-032GMV
ISMS331-016GMH vs ISMS331-032GMH
ISMS331-016GMH vs ISMS331-016GMV
ISMS331-016GMH vs ISMS331-008GMV
ISMS331-016GMH vs ISMS331-008GMH
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****