☰
ISMS331-008GMH
ISMS331-008GMH
Active
Description:  ADATA SATA DOM 2D MLC 008G 0~70C
Manufacturer:  ADATA Industrial
History Price: $32.855
In Stock: 12015
ISMS331-008GMH Specification
Specification
Part No
ISMS331-008GMH
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
ISMS331
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, ATA
Speed - Read
340MB/s
Speed - Write
200MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
32.56mm x 23.40mm x 17.33mm
ISMS331-008GMH PDF Datasheet
ISMS331-008GMH Related Parts
ISMS331-008GMV
ISMS331-008GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 008G 0~70C
ISMS331-016GMH
ISMS331-016GMH
ADATA Industrial
ADATA SATA DOM 2D MLC 016G 0~70C
ISMS331-016GMV
ISMS331-016GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 016G 0~70C
ISMS331-032GMH
ISMS331-032GMH
ADATA Industrial
ADATA SATA DOM 2D MLC 032G 0~70C
ISMS331-032GMV
ISMS331-032GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 032G 0~70C
ISMS331-032GTH
ISMS331-032GTH
ADATA Industrial
ADATA SATA DOM 2D MLC 032G -40~8
ISMS331-064GMH
ISMS331-064GMH
ADATA Industrial
ADATA SATA DOM 2D MLC 064G 0~70C
ISMS331-064GMV
ISMS331-064GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 064G 0~70C
ISMS331-064GTV
ISMS331-064GTV
ADATA Industrial
ADATA SATA DOM 2D MLC 064G -40~8
ISMS331-128GMV
ISMS331-128GMV
ADATA Industrial
ADATA SATA DOM 2D MLC 128G 0~70C
ISMS331-008GMH Compare Parts
  • ISMS331-008GMH vs ISMS331-064GTV
  • ISMS331-008GMH vs ISMS331-064GMV
  • ISMS331-008GMH vs ISMS331-064GMH
  • ISMS331-008GMH vs ISMS331-032GTH
  • ISMS331-008GMH vs ISMS331-032GMV
  • ISMS331-008GMH vs ISMS331-032GMH
  • ISMS331-008GMH vs ISMS331-016GMV
  • ISMS331-008GMH vs ISMS331-016GMH
  • ISMS331-008GMH vs ISMS331-008GMV
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet