UCC5350MCQDWVRQ1
UCC5350MCQDWVRQ1
Active
Description:  IC ISOLATION
Manufacturer:  Texas Instruments
History Price: $1.50696
In Stock: 14600
UCC5350MCQDWVRQ1 Specification
Specification
Part No
UCC5350MCQDWVRQ1
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
10ns, 10ns
Current - Output High, Low
5A, 5A
Current - Peak Output
5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
Approval Agency
CQC, UL, VDE
UCC5350MCQDWVRQ1 Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC5350MCQDWVRQ1 Description
The Texas Instruments UCC5350MCQDWVRQ1 is a high-speed, dual-channel gate driver designed for driving power MOSFETs and IGBTs in various applications, including motor drives, power converters, and industrial systems. This device is particularly well-suited for half-bridge and full-bridge configurations, providing the necessary drive strength and speed to ensure efficient switching of power devices.

## Overview

The UCC5350MCQDWVRQ1 is a robust gate driver that features a high-voltage capability, allowing it to operate in demanding environments. It is designed to provide fast rise and fall times, which are essential for minimizing switching losses and improving overall system efficiency. The device includes integrated features such as under-voltage lockout (UVLO), shoot-through protection, and a wide supply voltage range, making it a versatile choice for various power management applications.

## Key Features

1. Dual Channel Output: The UCC5350MCQDWVRQ1 provides two independent gate driver outputs, allowing for the control of both high-side and low-side switches in a half-bridge configuration.

2. High Voltage Capability: The device can operate with a supply voltage of up to 15 V for the gate drive outputs, and it can withstand high-voltage transients, making it suitable for high-power applications.

3. Fast Switching Speeds: The UCC5350 features fast rise and fall times (typically 20 ns), which helps reduce switching losses and improve the efficiency of the power stage.

4. Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the gate driver operates only when the supply voltage is above a specified threshold, protecting the power devices from insufficient gate drive voltage.

5. Shoot-Through Protection: The device includes built-in shoot-through protection to prevent both high-side and low-side switches from being turned on simultaneously, which can lead to excessive current and potential damage.

6. Wide Supply Voltage Range: The UCC5350 operates over a supply voltage range of 4.5 V to 15 V, providing flexibility for various applications.

7. Thermal Shutdown: The device features thermal shutdown protection, which helps prevent overheating and ensures reliable operation under high load conditions.

8. Compact Package: The UCC5350MCQDWVRQ1 is available in a small QFN package, which is ideal for space-constrained designs.

## Specifications

- Supply Voltage Range: 4.5 V to 15 V
- Output Voltage: Up to 15 V
- Output Current: 1 A (source and sink)
- Rise Time: 20 ns (typical)
- Fall Time: 20 ns (typical)
- Under-Voltage Lockout (UVLO): Yes
- Shoot-Through Protection: Yes
- Operating Temperature Range: -40°C to 125°C
- Package Type: QFN (MCQDW) with 4 mm x 4 mm dimensions
- Pin Count: 16 pins

## Applications

The UCC5350MCQDWVRQ1 is suitable for a variety of applications, including:

- Motor Drives: Driving power MOSFETs or IGBTs in brushless DC (BLDC) and stepper motor applications.
- Power Converters: Used in DC-DC converters, inverters, and other power conversion systems.
- Industrial Automation: Control of power devices in industrial equipment and automation systems.
- Renewable Energy: Applications in solar inverters and wind turbine power conversion.

## Conclusion

The Texas Instruments UCC5350MCQDWVRQ1 is a high-performance dual-channel gate driver that offers a combination of speed, reliability, and protection features, making it an excellent choice for driving power MOSFETs and IGBTs in various applications. Its robust design, high voltage capability, and integrated protection mechanisms ensure efficient and safe operation in demanding environments. For more detailed information, including application notes and design resources, refer to the Texas Instruments website or the UCC5350MCQDWVRQ1 datasheet.
UCC5350MCQDWVRQ1 Compare Parts
  • UCC5350MCQDWVRQ1 vs UCC21540DWKR
  • UCC5350MCQDWVRQ1 vs UCC21540DWR
  • UCC5350MCQDWVRQ1 vs UCC23511BDWY
  • UCC5350MCQDWVRQ1 vs UCC23513QDWYQ1
  • UCC5350MCQDWVRQ1 vs UCC23514SDWV
  • UCC5350MCQDWVRQ1 vs UCC23514VDWV
  • UCC5350MCQDWVRQ1 vs UCC23514MDWV
  • UCC5350MCQDWVRQ1 vs UCC23514EDWV
  • UCC5350MCQDWVRQ1 vs UCC23313QDWYQ1
  • UCC5350MCQDWVRQ1 vs UCC21541DWR
  • UCC5350MCQDWVRQ1 vs UCC5310MCDWV
  • UCC5350MCQDWVRQ1 vs UCC5310MCD
  • UCC5350MCQDWVRQ1 vs UCC5320SCDWV
  • UCC5350MCQDWVRQ1 vs UCC21540DWK
  • UCC5350MCQDWVRQ1 vs UCC21530BQDWKQ1
  • UCC5350MCQDWVRQ1 vs UCC23513BQDWYQ1
  • UCC5350MCQDWVRQ1 vs UCC21530BQDWKRQ1
  • UCC5350MCQDWVRQ1 vs UCC21759QDWRQ1
  • UCC5350MCQDWVRQ1 vs UCC21739QDWRQ1
  • UCC5350MCQDWVRQ1 vs UCC21736QDWRQ1
  • UCC5350MCQDWVRQ1 vs UCC21710QDWRQ1
  • UCC5350MCQDWVRQ1 vs UCC21520AQDWQ1
  • UCC5350MCQDWVRQ1 vs UCC5350MCDWV
  • UCC5350MCQDWVRQ1 vs UCC21732DWR
  • UCC5350MCQDWVRQ1 vs UCC21521ADWR
  • UCC5350MCQDWVRQ1 vs UCC5350MCDWVR
  • UCC5350MCQDWVRQ1 vs UCC23511QDWYQ1
  • UCC5350MCQDWVRQ1 vs UCC23313BQDWYQ1
  • UCC5350MCQDWVRQ1 vs UCC21540ADWK
  • UCC5350MCQDWVRQ1 vs UCC21755QDWRQ1
  • UCC5350MCQDWVRQ1 vs UCC21710DWR
  • UCC5350MCQDWVRQ1 vs UCC21737QDWRQ1
  • UCC5350MCQDWVRQ1 vs UCC23313QDWYRQ1
  • UCC5350MCQDWVRQ1 vs UCC5320ECD
  • UCC5350MCQDWVRQ1 vs UCC5390SCDR
  • UCC5350MCQDWVRQ1 vs UCC5390ECDR
  • UCC5350MCQDWVRQ1 vs UCC5320ECDR
  • UCC5350MCQDWVRQ1 vs UCC5320SCDWVR
  • UCC5350MCQDWVRQ1 vs UCC21220DR
  • UCC5350MCQDWVRQ1 vs UCC5304DWVR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller