UCC21521CDWR
UCC21521CDWR
Active
Description:  UCC21521CDWR
Manufacturer:  Texas Instruments
History Price: $4.49
In Stock: 7400
UCC21521CDWR Specification
Specification
Part No
UCC21521CDWR
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
5700Vrms
Common Mode Transient Immunity (Min)
100V/ns
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
Pulse Width Distortion (Max)
6ns
Rise / Fall Time (Typ)
6ns, 7ns
Current - Output High, Low
4A, 6A
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
3V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Approval Agency
-
UCC21521CDWR Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21225ANPLR
UCC21225ANPLR
Texas Instruments
UCC21225ANPLR
UCC21521CDWR Description
Texas Instruments UCC21521CDWR Overview

The UCC21521CDWR is a high-performance, dual-channel digital isolated driver from Texas Instruments, designed to drive power MOSFETs and IGBTs in high-side and low-side configurations. This device offers robust isolation, high efficiency, and fast switching performance, making it ideal for applications such as motor control, industrial power supplies, and renewable energy systems. It is part of TI’s family of digital isolators and gate drivers, known for their reliability and robustness in demanding environments.

Here’s a detailed breakdown of its key specifications and features:

## Key Specifications

* Input Voltage Range (Vdd): 10V to 20V
* Output Voltage (Vout): Up to 20V (capable of driving high-side and low-side MOSFETs/IGBTs)
* Isolation Voltage (VISO): 5.7kV RMS (1-minute isolation voltage)
* Propagation Delay (tpd): 25ns (typical)
* Output Rise Time (tr): 30ns (typical)
* Output Fall Time (tf): 30ns (typical)
* Input Current (Iin): 6mA (typical)
* Channel Configuration: Dual-channel (independent inputs for each channel)
* Quiescent Current (Iq): 4mA (typical)
* Operating Temperature Range: -40°C to +125°C
* Package Type: 8-Pin SOIC (Surface-Mount)
* Short-Circuit Protection: Yes
* Output Drive Strength: 2A source and sink (typical) at 15V output
* Enable Pin: Yes (for each channel)
* Under-Voltage Lockout (UVLO): Yes (with hysteresis)

## Key Features

* High Isolation Voltage: The UCC21521CDWR features a high isolation voltage of 5.7kV RMS, making it suitable for isolating the logic and control circuitry from high-voltage power stages, enhancing safety in industrial and automotive applications.

* Dual-Channel Configuration: This driver has two independent channels, enabling simultaneous control of high-side and low-side power devices like MOSFETs and IGBTs. This allows efficient operation of half-bridge or full-bridge power topologies.

* Fast Switching Performance: With fast rise and fall times (around 30ns), this device ensures efficient switching, crucial for high-speed motor control, inverters, and power converters. The fast propagation delay (25ns) also supports rapid response times for high-frequency applications.

* Wide Input Voltage Range: The UCC21521CDWR operates with an input voltage range of 10V to 20V, allowing compatibility with a broad range of power supply configurations, from lower voltage to higher voltage systems, making it versatile in various applications.

* Low Quiescent Current: The typical quiescent current is just 4mA, which ensures minimal power consumption when the driver is idle, making it ideal for low-power, battery-operated, and energy-efficient systems.

* Overcurrent Protection: The UCC21521CDWR features built-in protection to help prevent damage due to overcurrent conditions. This protection mechanism ensures the driver remains operational and protected in high-power environments.

* Under-Voltage Lockout (UVLO): The UVLO feature ensures that the driver will not output any signals if the supply voltage falls below a certain threshold, preventing unreliable operation or damage to the system.

* Low Propagation Delay: The short propagation delay (typically 25ns) minimizes switching losses and maximizes the system’s efficiency in high-speed applications, which is essential in motor drive, power conversion, and industrial automation.

## Advantages

* Enhanced Safety and Reliability: The high isolation voltage ensures safe operation in high-voltage environments, preventing the transfer of spikes or noise between the control and power sections.

* Efficient Motor Control and Inverters: The driver’s ability to quickly and efficiently switch power devices makes it suitable for motor control, especially in industrial applications such as variable frequency drives (VFDs) and power inverters.

* Compact and Easy to Integrate: The UCC21521CDWR comes in an 8-pin SOIC package, which makes it compact and easy to integrate into space-constrained designs. The dual-channel configuration allows for more flexible system design.

* Low Power Consumption: With low quiescent current and efficient operation, the device minimizes power consumption during idle times, extending battery life in portable applications and contributing to energy-efficient system designs.

* Reliable Performance in Harsh Environments: With its wide operating temperature range of -40°C to +125°C, the UCC21521CDWR is designed for demanding environments, making it suitable for industrial, automotive, and outdoor applications.

## Application Areas

* Motor Control: Ideal for driving power MOSFETs and IGBTs in motor control applications, including variable frequency drives (VFDs), industrial motor drives, and robotics.

* Power Inverters: The UCC21521CDWR can be used in DC-AC or AC-DC inverters for solar power systems, electric vehicle chargers, and industrial power supplies, where high efficiency and fast switching are critical.

* Uninterruptible Power Supplies (UPS): This IC is suitable for UPS systems, where fast, reliable switching is needed to maintain power during interruptions.

* Automotive Power Electronics: In automotive applications such as electric vehicle (EV) drives, on-board chargers, and powertrain systems, the UCC21521CDWR provides the necessary isolation and drive strength for controlling power switches.

* Renewable Energy Systems: Solar inverters and other renewable energy applications benefit from this driver’s ability to efficiently manage power conversion and ensure safe, reliable isolation between high-voltage and low-voltage components.

## Typical Applications

* Power control and regulation in industrial motor control systems
* High-efficiency inverters for renewable energy systems
* Electric vehicle (EV) powertrain and charging systems
* Power supplies and power management in telecommunications equipment
* Battery management systems (BMS) and backup power solutions
* Robotics and automation systems
* Industrial lighting control and power distribution

## Conclusion

The UCC21521CDWR from Texas Instruments is an advanced, high-performance isolated driver that offers both high-speed switching and excellent isolation capabilities. Its dual-channel configuration, low propagation delay, and protection features make it ideal for a wide range of industrial and automotive applications, including motor control, power conversion, and renewable energy systems. With its robust protection mechanisms, wide input voltage range, and high isolation voltage, this driver ensures safe, efficient, and reliable operation even in demanding environments. Its compact form factor and low power consumption further enhance its appeal for modern power management systems.
UCC21521CDWR Compare Parts
  • UCC21521CDWR vs UCC21540DWKR
  • UCC21521CDWR vs UCC21540DWR
  • UCC21521CDWR vs UCC23511BDWY
  • UCC21521CDWR vs UCC23513QDWYQ1
  • UCC21521CDWR vs UCC23514SDWV
  • UCC21521CDWR vs UCC23514VDWV
  • UCC21521CDWR vs UCC23514MDWV
  • UCC21521CDWR vs UCC23514EDWV
  • UCC21521CDWR vs UCC23313QDWYQ1
  • UCC21521CDWR vs UCC21541DWR
  • UCC21521CDWR vs UCC5310MCDWV
  • UCC21521CDWR vs UCC5310MCD
  • UCC21521CDWR vs UCC5320SCDWV
  • UCC21521CDWR vs UCC21540DWK
  • UCC21521CDWR vs UCC21530BQDWKQ1
  • UCC21521CDWR vs UCC23513BQDWYQ1
  • UCC21521CDWR vs UCC21530BQDWKRQ1
  • UCC21521CDWR vs UCC21759QDWRQ1
  • UCC21521CDWR vs UCC21739QDWRQ1
  • UCC21521CDWR vs UCC21736QDWRQ1
  • UCC21521CDWR vs UCC21710QDWRQ1
  • UCC21521CDWR vs UCC21520AQDWQ1
  • UCC21521CDWR vs UCC5350MCDWV
  • UCC21521CDWR vs UCC21732DWR
  • UCC21521CDWR vs UCC21521ADWR
  • UCC21521CDWR vs UCC5350MCDWVR
  • UCC21521CDWR vs UCC23511QDWYQ1
  • UCC21521CDWR vs UCC23313BQDWYQ1
  • UCC21521CDWR vs UCC5350MCQDWVRQ1
  • UCC21521CDWR vs UCC21540ADWK
  • UCC21521CDWR vs UCC21755QDWRQ1
  • UCC21521CDWR vs UCC21710DWR
  • UCC21521CDWR vs UCC21737QDWRQ1
  • UCC21521CDWR vs UCC23313QDWYRQ1
  • UCC21521CDWR vs UCC5320ECD
  • UCC21521CDWR vs UCC5390SCDR
  • UCC21521CDWR vs UCC5390ECDR
  • UCC21521CDWR vs UCC5320ECDR
  • UCC21521CDWR vs UCC5320SCDWVR
  • UCC21521CDWR vs UCC21220DR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!