UCC5350SBQDRQ1
UCC5350SBQDRQ1
Active
Description:  AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
Manufacturer:  Texas Instruments
History Price: $2.8
In Stock: 47800
UCC5350SBQDRQ1 Specification
Specification
Part No
UCC5350SBQDRQ1
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
10ns, 10ns
Current - Output High, Low
5A, 5A
Current - Peak Output
8.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
9.5V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
UL, VDE
UCC5350SBQDRQ1 PDF Datasheet
UCC5350SBQDRQ1 Related Parts
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC21225ANPLR
UCC21225ANPLR
Texas Instruments
UCC21225ANPLR
UCC5350SBQDRQ1 Compare Parts
  • UCC5350SBQDRQ1 vs UCC21540DWKR
  • UCC5350SBQDRQ1 vs UCC21540DWR
  • UCC5350SBQDRQ1 vs UCC23511BDWY
  • UCC5350SBQDRQ1 vs UCC23513QDWYQ1
  • UCC5350SBQDRQ1 vs UCC23514SDWV
  • UCC5350SBQDRQ1 vs UCC23514VDWV
  • UCC5350SBQDRQ1 vs UCC23514MDWV
  • UCC5350SBQDRQ1 vs UCC23514EDWV
  • UCC5350SBQDRQ1 vs UCC23313QDWYQ1
  • UCC5350SBQDRQ1 vs UCC21541DWR
  • UCC5350SBQDRQ1 vs UCC5310MCDWV
  • UCC5350SBQDRQ1 vs UCC5310MCD
  • UCC5350SBQDRQ1 vs UCC5320SCDWV
  • UCC5350SBQDRQ1 vs UCC21540DWK
  • UCC5350SBQDRQ1 vs UCC21530BQDWKQ1
  • UCC5350SBQDRQ1 vs UCC23513BQDWYQ1
  • UCC5350SBQDRQ1 vs UCC21530BQDWKRQ1
  • UCC5350SBQDRQ1 vs UCC21759QDWRQ1
  • UCC5350SBQDRQ1 vs UCC21739QDWRQ1
  • UCC5350SBQDRQ1 vs UCC21736QDWRQ1
  • UCC5350SBQDRQ1 vs UCC21710QDWRQ1
  • UCC5350SBQDRQ1 vs UCC21520AQDWQ1
  • UCC5350SBQDRQ1 vs UCC5350MCDWV
  • UCC5350SBQDRQ1 vs UCC21732DWR
  • UCC5350SBQDRQ1 vs UCC21521ADWR
  • UCC5350SBQDRQ1 vs UCC5350MCDWVR
  • UCC5350SBQDRQ1 vs UCC23511QDWYQ1
  • UCC5350SBQDRQ1 vs UCC23313BQDWYQ1
  • UCC5350SBQDRQ1 vs UCC5350MCQDWVRQ1
  • UCC5350SBQDRQ1 vs UCC21540ADWK
  • UCC5350SBQDRQ1 vs UCC21755QDWRQ1
  • UCC5350SBQDRQ1 vs UCC21710DWR
  • UCC5350SBQDRQ1 vs UCC21737QDWRQ1
  • UCC5350SBQDRQ1 vs UCC23313QDWYRQ1
  • UCC5350SBQDRQ1 vs UCC5320ECD
  • UCC5350SBQDRQ1 vs UCC5390SCDR
  • UCC5350SBQDRQ1 vs UCC5390ECDR
  • UCC5350SBQDRQ1 vs UCC5320ECDR
  • UCC5350SBQDRQ1 vs UCC5320SCDWVR
  • UCC5350SBQDRQ1 vs UCC21220DR
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!