UCC21737QDWRQ1
UCC21737QDWRQ1
Active
Description:  AUTOMOTIVE 10-A ISOLATED SINGLE-
Manufacturer:  Texas Instruments
History Price: $6.73
In Stock: 30900
UCC21737QDWRQ1 Specification
Specification
Part No
UCC21737QDWRQ1
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
5700Vrms
Common Mode Transient Immunity (Min)
150V/ns
Propagation Delay tpLH / tpHL (Max)
130ns, 130ns
Pulse Width Distortion (Max)
30ns
Rise / Fall Time (Typ)
33ns, 27ns
Current - Output High, Low
10A, 10A
Current - Peak Output
10A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
13V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Approval Agency
VDE
UCC21737QDWRQ1 PDF Datasheet
UCC21737QDWRQ1 Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC21737QDWRQ1 Compare Parts
  • UCC21737QDWRQ1 vs UCC21540DWKR
  • UCC21737QDWRQ1 vs UCC21540DWR
  • UCC21737QDWRQ1 vs UCC23511BDWY
  • UCC21737QDWRQ1 vs UCC23513QDWYQ1
  • UCC21737QDWRQ1 vs UCC23514SDWV
  • UCC21737QDWRQ1 vs UCC23514VDWV
  • UCC21737QDWRQ1 vs UCC23514MDWV
  • UCC21737QDWRQ1 vs UCC23514EDWV
  • UCC21737QDWRQ1 vs UCC23313QDWYQ1
  • UCC21737QDWRQ1 vs UCC21541DWR
  • UCC21737QDWRQ1 vs UCC5310MCDWV
  • UCC21737QDWRQ1 vs UCC5310MCD
  • UCC21737QDWRQ1 vs UCC5320SCDWV
  • UCC21737QDWRQ1 vs UCC21540DWK
  • UCC21737QDWRQ1 vs UCC21530BQDWKQ1
  • UCC21737QDWRQ1 vs UCC23513BQDWYQ1
  • UCC21737QDWRQ1 vs UCC21530BQDWKRQ1
  • UCC21737QDWRQ1 vs UCC21759QDWRQ1
  • UCC21737QDWRQ1 vs UCC21739QDWRQ1
  • UCC21737QDWRQ1 vs UCC21736QDWRQ1
  • UCC21737QDWRQ1 vs UCC21710QDWRQ1
  • UCC21737QDWRQ1 vs UCC21520AQDWQ1
  • UCC21737QDWRQ1 vs UCC5350MCDWV
  • UCC21737QDWRQ1 vs UCC21732DWR
  • UCC21737QDWRQ1 vs UCC21521ADWR
  • UCC21737QDWRQ1 vs UCC5350MCDWVR
  • UCC21737QDWRQ1 vs UCC23511QDWYQ1
  • UCC21737QDWRQ1 vs UCC23313BQDWYQ1
  • UCC21737QDWRQ1 vs UCC5350MCQDWVRQ1
  • UCC21737QDWRQ1 vs UCC21540ADWK
  • UCC21737QDWRQ1 vs UCC21755QDWRQ1
  • UCC21737QDWRQ1 vs UCC21710DWR
  • UCC21737QDWRQ1 vs UCC23313QDWYRQ1
  • UCC21737QDWRQ1 vs UCC5320ECD
  • UCC21737QDWRQ1 vs UCC5390SCDR
  • UCC21737QDWRQ1 vs UCC5390ECDR
  • UCC21737QDWRQ1 vs UCC5320ECDR
  • UCC21737QDWRQ1 vs UCC5320SCDWVR
  • UCC21737QDWRQ1 vs UCC21220DR
  • UCC21737QDWRQ1 vs UCC5304DWVR
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller