☰
ISO5500DW
ISO5500DW
Obsolete
Description:  DGTL ISO 4.243KV GATE DVR 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO5500DW Datasheet
History Price: $14.6
In Stock: 2880
ISO5500DW Specification
Specification
Part No
ISO5500DW
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
4243Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
55ns, 10ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Approval Agency
CSA, UL, VDE
ISO5500DW Related Parts
ISO5452DWR
ISO5452DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SDWR
ISO5852SDWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5851DWR
ISO5851DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451DWR
ISO5451DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451QDWRQ1
ISO5451QDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452DW
ISO5452DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5851DW
ISO5851DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SDW
ISO5852SDW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452QDWRQ1
ISO5452QDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451DW
ISO5451DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452QDWQ1
ISO5452QDWQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451QDWQ1
ISO5451QDWQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5500DW Description
Overview of Texas Instruments ISO5500DW

The Texas Instruments ISO5500DW is a high-performance digital isolator designed for robust isolation in industrial applications. This device is particularly useful in environments where signal integrity and safety are paramount, such as in motor control, power management, and data acquisition systems. The ISO5500DW provides galvanic isolation, which helps protect sensitive components from high voltages and noise.

Key Specifications

- Isolation Voltage: 5 kV RMS
- Data Rate: Up to 100 Mbps
- Supply Voltage (VDD1/VDD2): 3.0V to 5.5V
- Input Voltage Range: 0V to VDD1
- Propagation Delay: 20 ns (typical)
- Temperature Range: -40°C to +125°C
- Package Type: SOIC-16

Isolation and Safety Features

The ISO5500DW offers a high isolation voltage of 5 kV RMS, making it suitable for applications that require stringent safety standards. This level of isolation ensures that high voltages on one side of the isolator do not affect the low-voltage side, providing protection for sensitive components and enhancing system reliability.

Data Transmission Capabilities

With a data rate of up to 100 Mbps, the ISO5500DW is capable of transmitting high-speed digital signals without significant degradation. This feature is essential for applications that require fast and reliable communication, such as in industrial automation and control systems. The device supports both unidirectional and bidirectional data transmission, providing flexibility in system design.

Power Supply and Efficiency

The ISO5500DW operates with a supply voltage range of 3.0V to 5.5V, allowing it to be integrated into various systems with different voltage requirements. The low power consumption of the device contributes to overall system efficiency, making it suitable for battery-operated applications and energy-sensitive designs.

Propagation Delay and Performance

The typical propagation delay of 20 ns ensures that the ISO5500DW can handle fast signal transitions, which is critical in high-speed applications. This low delay contributes to minimal signal distortion and ensures that the timing of the transmitted signals remains accurate.

Temperature and Reliability

Designed to operate in a wide temperature range from -40°C to +125°C, the ISO5500DW is suitable for harsh industrial environments. This robustness ensures reliable performance in applications exposed to extreme temperatures, vibrations, and other challenging conditions.

Applications

The ISO5500DW is ideal for a variety of applications, including:

- Industrial automation and control systems
- Motor control and drives
- Power supply isolation
- Data acquisition systems
- Medical equipment

Conclusion

The Texas Instruments ISO5500DW digital isolator is a versatile and high-performance solution for applications requiring reliable isolation and fast data transmission. With its high isolation voltage, low propagation delay, and wide operating temperature range, the ISO5500DW is well-suited for demanding industrial environments. Its ability to support both unidirectional and bidirectional communication makes it a flexible choice for designers looking to enhance the safety and reliability of their electronic systems.
ISO5500DW Compare Parts
  • ISO5500DW vs ISO5852SMDWREP
  • ISO5500DW vs ISO5851QDWRQ1
  • ISO5500DW vs ISO5851QDWQ1
  • ISO5500DW vs ISO5852SQDWQ1
  • ISO5500DW vs ISO5852SQDWRQ1
  • ISO5500DW vs ISO5451QDWQ1
  • ISO5500DW vs ISO5452QDWQ1
  • ISO5500DW vs ISO5451DW
  • ISO5500DW vs ISO5452QDWRQ1
  • ISO5500DW vs ISO5852SDW
  • ISO5500DW vs ISO5851DW
  • ISO5500DW vs ISO5452DW
  • ISO5500DW vs ISO5451QDWRQ1
  • ISO5500DW vs ISO5451DWR
  • ISO5500DW vs ISO5851DWR
  • ISO5500DW vs ISO5852SDWR
  • ISO5500DW vs ISO5452DWR
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.