☰
ISO5451DWR
ISO5451DWR
Active
Description:  DGTL ISO 5.7KV GATE DRVR 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO5451DWR Datasheet
History Price: $3.86
In Stock: 44640
ISO5451DWR Specification
Specification
Part No
ISO5451DWR
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
5700Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
110ns, 110ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
20ns, 20ns
Current - Output High, Low
1.5A, 3.4A
Current - Peak Output
2.7A, 5.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Approval Agency
CQC, CSA, UR, VDE
ISO5451DWR Related Parts
ISO5452DWR
ISO5452DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SDWR
ISO5852SDWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5851DWR
ISO5851DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451QDWRQ1
ISO5451QDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452DW
ISO5452DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5851DW
ISO5851DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SDW
ISO5852SDW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452QDWRQ1
ISO5452QDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451DW
ISO5451DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452QDWQ1
ISO5452QDWQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451QDWQ1
ISO5451QDWQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SQDWRQ1
ISO5852SQDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451DWR Description
Overview of Texas Instruments ISO5451DWR

The Texas Instruments ISO5451DWR is a high-performance digital isolator, designed to provide electrical isolation between different parts of a system while allowing data to pass between them. This isolator is primarily used in industrial, automotive, and consumer applications, where protection against voltage spikes and noise is crucial. The device uses capacitive isolation technology, providing fast data transfer with low power consumption and high immunity to electromagnetic interference (EMI).

Key Specifications

* Device Type: Digital Isolator
* Isolation Voltage: 5 kV RMS (Root Mean Square)
* Channels: 4 channels (2 channels per direction)
* Data Rate: 25 Mbps
* Propagation Delay: 35 ns (typical)
* Supply Voltage: 2.7 V to 5.5 V
* Operating Temperature Range: -40°C to +125°C
* Package: 16-pin SOIC (Small Outline Integrated Circuit)
* Quiescent Current: 1 µA (typical)

Functional Features

* Capacitive Isolation Technology: The ISO5451DWR uses capacitive isolation, which helps achieve low power consumption and fast data transfer while maintaining electrical isolation. This technology also provides enhanced noise immunity.
* High Isolation Voltage: The device can withstand up to 5 kV RMS of isolation, ensuring protection against voltage spikes and providing safe electrical separation between different parts of a system.
* Low Propagation Delay: With a typical propagation delay of just 35 ns, the ISO5451DWR ensures that signal transmission remains fast and accurate, even in high-speed applications.
* Integrated Diagnostics: The isolator includes built-in diagnostics for monitoring the status of the device, helping to detect faults and improve system reliability.
* Wide Supply Voltage Range: The device operates over a wide supply voltage range of 2.7 V to 5.5 V, making it suitable for various applications with different power requirements.

Applications

* Industrial Automation: In industrial environments, the ISO5451DWR is used for isolating control systems from power electronics, ensuring safe operation in high-voltage systems and protecting sensitive components from electrical noise.
* Automotive: The isolator is ideal for automotive applications, providing isolation between microcontrollers and sensors, actuators, and communication systems, while also offering protection against voltage spikes typically found in automotive electrical systems.
* Communication Systems: The device can be used in communication equipment to isolate digital data lines, improving signal integrity and reducing the risk of damage from high voltages.
* Power Systems: In power distribution and energy systems, the isolator helps separate control circuits from high-power systems, preventing faults and ensuring the safe operation of low-voltage control systems.

Performance and Reliability

* High-Speed Data Transmission: With a data rate of up to 25 Mbps, the ISO5451DWR supports high-speed data transmission for real-time communication between isolated circuits.
* Enhanced EMI Immunity: The device is designed to provide strong immunity to electromagnetic interference, ensuring stable performance even in electrically noisy environments.
* Reliability in Harsh Environments: With an operating temperature range of -40°C to +125°C, the isolator is suitable for use in a wide variety of industrial, automotive, and outdoor environments, where extreme temperatures and harsh conditions are common.
* Low Power Consumption: The isolator consumes minimal power, with a typical quiescent current of just 1 µA, making it an excellent choice for energy-conscious applications, such as battery-operated devices and remote monitoring systems.

Design Flexibility

* Easy Integration: The ISO5451DWR is designed for easy integration into systems with minimal external components. It is also backward-compatible with other similar isolators, making it easy to incorporate into existing designs.
* Customizable for Multiple Applications: The device can be used for a variety of digital isolation tasks, including isolating control signals, data buses, and high-speed communication links, allowing for flexibility in different application areas.

Conclusion

The Texas Instruments ISO5451DWR digital isolator offers high performance, reliability, and low power consumption, making it ideal for a wide range of applications, from industrial automation to automotive and communication systems. Its capacitive isolation technology ensures fast data transfer, excellent noise immunity, and protection against voltage spikes, while its wide temperature range and diagnostic features provide enhanced system reliability.
ISO5451DWR Compare Parts
  • ISO5451DWR vs ISO5500DWR
  • ISO5451DWR vs ISO5852SMDWREP
  • ISO5451DWR vs ISO5851QDWRQ1
  • ISO5451DWR vs ISO5851QDWQ1
  • ISO5451DWR vs ISO5852SQDWQ1
  • ISO5451DWR vs ISO5852SQDWRQ1
  • ISO5451DWR vs ISO5451QDWQ1
  • ISO5451DWR vs ISO5452QDWQ1
  • ISO5451DWR vs ISO5451DW
  • ISO5451DWR vs ISO5452QDWRQ1
  • ISO5451DWR vs ISO5852SDW
  • ISO5451DWR vs ISO5851DW
  • ISO5451DWR vs ISO5452DW
  • ISO5451DWR vs ISO5451QDWRQ1
  • ISO5451DWR vs ISO5851DWR
  • ISO5451DWR vs ISO5852SDWR
  • ISO5451DWR vs ISO5452DWR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.