☰
ISO5452DW
ISO5452DW
Active
Description:  DGTL ISO 5.7KV GATE DRVR 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO5452DW Datasheet
History Price: $6.22
In Stock: 35705
ISO5452DW Specification
Specification
Part No
ISO5452DW
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
5700Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
110ns, 110ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
18ns, 20ns
Current - Output High, Low
1.5A, 3.4A
Current - Peak Output
2.7A, 5.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Approval Agency
CQC, CSA, UR, VDE
ISO5452DW Related Parts
ISO5452DWR
ISO5452DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SDWR
ISO5852SDWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5851DWR
ISO5851DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451DWR
ISO5451DWR
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451QDWRQ1
ISO5451QDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5851DW
ISO5851DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SDW
ISO5852SDW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452QDWRQ1
ISO5452QDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451DW
ISO5451DW
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452QDWQ1
ISO5452QDWQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5451QDWQ1
ISO5451QDWQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5852SQDWRQ1
ISO5852SQDWRQ1
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
ISO5452DW Compare Parts
  • ISO5452DW vs ISO5500DWR
  • ISO5452DW vs ISO5852SMDWREP
  • ISO5452DW vs ISO5851QDWRQ1
  • ISO5452DW vs ISO5851QDWQ1
  • ISO5452DW vs ISO5852SQDWQ1
  • ISO5452DW vs ISO5852SQDWRQ1
  • ISO5452DW vs ISO5451QDWQ1
  • ISO5452DW vs ISO5452QDWQ1
  • ISO5452DW vs ISO5451DW
  • ISO5452DW vs ISO5452QDWRQ1
  • ISO5452DW vs ISO5852SDW
  • ISO5452DW vs ISO5851DW
  • ISO5452DW vs ISO5451QDWRQ1
  • ISO5452DW vs ISO5451DWR
  • ISO5452DW vs ISO5851DWR
  • ISO5452DW vs ISO5852SDWR
  • ISO5452DW vs ISO5452DWR
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.