PS9122-AX
PS9122-AX
Active
Description:  PS9122 - 1 Mbps Open Collector O
Manufacturer:  Renesas Electronics
Datasheet:   PS9122-AX Datasheet
History Price: Active
In Stock: 16700
PS9122-AX Specification
Specification
Part No
PS9122-AX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
20 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
500ns
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
PS9122-AX Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9122-AX Compare Parts
  • PS9122-AX vs PS9113-V-AX
  • PS9122-AX vs PS9309L-AX
  • PS9122-AX vs PS9822-2-L-AX
  • PS9122-AX vs PS9817A-1-AX
  • PS9122-AX vs PS9303L-AX
  • PS9122-AX vs PS9303L-V-AX
  • PS9122-AX vs PS9303L2-AX
  • PS9122-AX vs PS9303L2-V-AX
  • PS9122-AX vs PS9309L2-AX
  • PS9122-AX vs PS9309L2-V-AX
  • PS9122-AX vs PS9313L-AX
  • PS9122-AX vs PS9313L2-AX
  • PS9122-AX vs PS9317L-AX
  • PS9122-AX vs PS9317L2-AX
  • PS9122-AX vs PS9324L2-AX
  • PS9122-AX vs PS9351L2-AX
  • PS9122-AX vs PS9122-N-AX
  • PS9122-AX vs PS9817A-2-AX
  • PS9122-AX vs PS9821-1-AX
  • PS9122-AX vs PS9821-2-V-AX
  • PS9122-AX vs PS9822-1-F3-N-AX
  • PS9122-AX vs PS9822-1-L-AX
  • PS9122-AX vs PS9822-1-N-AX
  • PS9122-AX vs PS9822-2-F3-L-AX
  • PS9122-AX vs PS9822-2-F3-N-AX
  • PS9122-AX vs PS9851-1-AX
  • PS9122-AX vs PS9851-2-AX
  • PS9122-AX vs PS9351L-AX
  • PS9122-AX vs PS9124-V-AX
  • PS9122-AX vs PS9123-V-AX
  • PS9122-AX vs PS9822-2-N-AX
  • PS9122-AX vs PS9117A-V-AX
  • PS9122-AX vs PS9121-AX
  • PS9122-AX vs PS9121-V-AX
  • PS9122-AX vs PS9122-F3-N-AX
  • PS9122-AX vs PS9122-L-AX
  • PS9122-AX vs PS9851-2-V-AX
  • PS9122-AX vs PS9821-2-F3-AX
  • PS9122-AX vs PS9851-2-F3-AX
  • PS9122-AX vs PS9821-2-V-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK