Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Renesas Electronics PS9122-AX
PS9122-AX
Active
Optoisolators - Logic Output Optoisolators
Description:
PS9122 - 1 Mbps Open Collector O
Manufacturer:
Renesas Electronics
Datasheet:
PS9122-AX Datasheet
History Price: Active
In Stock: 16700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS9122-AX vs PS9113-V-AX
Part No
PS9122-AX
PS9113-V-AX
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
20 mA
15 mA
Data Rate
-
1Mbps
Propagation Delay tpLH / tpHL (Max)
500ns
750ns, 500ns
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.6V
1.65V
Current - DC Forward (If) (Max)
25mA
25mA
Voltage - Supply
7V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
5-SO