Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Renesas Electronics PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Active
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 5KV OPEN COLLECTOR 6SMD
Manufacturer:
Renesas Electronics
Datasheet:
PS9324L2-V-E3-AX Datasheet
History Price: $5.28
In Stock: 10300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS9324L2-V-E3-AX Specification
Specification
Part No
PS9324L2-V-E3-AX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
25 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
PS9324L2-V-E3-AX Related Parts
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9001-Y-AX
Renesas Electronics
LSO-5
PS9324L2-V-E3-AX Compare Parts
PS9324L2-V-E3-AX vs PS9113-V-AX
PS9324L2-V-E3-AX vs PS9309L-AX
PS9324L2-V-E3-AX vs PS9822-2-L-AX
PS9324L2-V-E3-AX vs PS9817A-1-AX
PS9324L2-V-E3-AX vs PS9303L-AX
PS9324L2-V-E3-AX vs PS9303L-V-AX
PS9324L2-V-E3-AX vs PS9303L2-AX
PS9324L2-V-E3-AX vs PS9303L2-V-AX
PS9324L2-V-E3-AX vs PS9309L2-AX
PS9324L2-V-E3-AX vs PS9309L2-V-AX
PS9324L2-V-E3-AX vs PS9313L-AX
PS9324L2-V-E3-AX vs PS9313L2-AX
PS9324L2-V-E3-AX vs PS9317L-AX
PS9324L2-V-E3-AX vs PS9317L2-AX
PS9324L2-V-E3-AX vs PS9324L2-AX
PS9324L2-V-E3-AX vs PS9351L2-AX
PS9324L2-V-E3-AX vs PS9122-N-AX
PS9324L2-V-E3-AX vs PS9817A-2-AX
PS9324L2-V-E3-AX vs PS9821-1-AX
PS9324L2-V-E3-AX vs PS9821-2-V-AX
PS9324L2-V-E3-AX vs PS9822-1-F3-N-AX
PS9324L2-V-E3-AX vs PS9822-1-L-AX
PS9324L2-V-E3-AX vs PS9822-1-N-AX
PS9324L2-V-E3-AX vs PS9822-2-F3-L-AX
PS9324L2-V-E3-AX vs PS9822-2-F3-N-AX
PS9324L2-V-E3-AX vs PS9851-1-AX
PS9324L2-V-E3-AX vs PS9851-2-AX
PS9324L2-V-E3-AX vs PS9351L-AX
PS9324L2-V-E3-AX vs PS9124-V-AX
PS9324L2-V-E3-AX vs PS9123-V-AX
PS9324L2-V-E3-AX vs PS9822-2-N-AX
PS9324L2-V-E3-AX vs PS9117A-V-AX
PS9324L2-V-E3-AX vs PS9121-AX
PS9324L2-V-E3-AX vs PS9121-V-AX
PS9324L2-V-E3-AX vs PS9122-AX
PS9324L2-V-E3-AX vs PS9122-F3-N-AX
PS9324L2-V-E3-AX vs PS9122-L-AX
PS9324L2-V-E3-AX vs PS9851-2-V-AX
PS9324L2-V-E3-AX vs PS9821-2-F3-AX
PS9324L2-V-E3-AX vs PS9851-2-F3-AX
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components