PS9121-V-AX
PS9121-V-AX
Active
Description:  PS9121 - High CMR, 15 Mbps Open
Manufacturer:  Renesas Electronics
Datasheet:   PS9121-V-AX Datasheet
History Price: Active
In Stock: 10500
PS9121-V-AX Specification
Specification
Part No
PS9121-V-AX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
-
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
25 mA
Data Rate
15Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.65V
Current - DC Forward (If) (Max)
30mA
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
PS9121-V-AX Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9121-V-AX Description
The Renesas Electronics PS9121-V-AX is a high-performance, isolated gate driver designed for driving power MOSFETs and IGBTs in various applications, including industrial motor drives, power supplies, and renewable energy systems. This device is known for its robust performance, high-speed operation, and excellent isolation characteristics, making it suitable for demanding environments.

## Overview

The PS9121-V-AX is an optically isolated gate driver that provides a reliable interface between low-voltage control circuits and high-voltage power devices. It is designed to ensure safe and efficient operation of power electronics by providing electrical isolation, which protects sensitive components from high voltages and transients. The device is particularly useful in applications where high-speed switching and precise control of power devices are required.

## Key Features

1. High-Speed Operation: The PS9121-V-AX supports fast switching speeds, enabling efficient operation of power devices. This feature is crucial for applications that require rapid on/off control.

2. Isolation Voltage: The device offers a high isolation voltage of up to 5 kV, ensuring safe operation in high-voltage environments and protecting the control side from potential damage.

3. Output Drive Capability: The gate driver can deliver a peak output current of up to 2 A, allowing it to drive large gate capacitances effectively, which is essential for high-power applications.

4. Wide Supply Voltage Range: The PS9121-V-AX operates with a supply voltage range of 15 V to 30 V for the high-side driver, making it versatile for various power supply configurations.

5. Integrated Protection Features: The device includes built-in protection features such as under-voltage lockout (UVLO) and thermal shutdown, enhancing reliability and preventing damage to the gate driver and connected power devices.

6. Low Propagation Delay: The PS9121-V-AX features low propagation delays, which is critical for maintaining synchronization in high-speed switching applications.

7. Compact Package: The device is available in a compact DIP (Dual In-line Package) or surface-mount package, facilitating easy integration into various circuit designs.

8. Temperature Range: The PS9121-V-AX is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments.

## Specifications

- Isolation Voltage: 5 kV (minimum)
- Output Current: 2 A (peak)
- Supply Voltage (VDD): 15 V to 30 V
- Input Voltage (VI): 3 V to 15 V
- Propagation Delay (td): Typically 50 ns
- Rise/Fall Time: Typically 20 ns
- Under-Voltage Lockout (UVLO): 10 V (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8 or SOIC-8

## Applications

The Renesas Electronics PS9121-V-AX is suitable for a wide range of applications, including:

- Industrial Motor Drives: Used in variable frequency drives (VFDs) and servo drives to control motor speed and torque.
- Power Supplies: Employed in switch-mode power supplies (SMPS) for efficient power conversion and regulation.
- Renewable Energy Systems: Utilized in solar inverters and wind turbine controllers to manage power conversion and grid connection.
- Electric Vehicles: Applied in electric drive systems for efficient control of traction motors.
- Home Appliances: Used in energy-efficient appliances that require precise motor control.

## Conclusion

The Renesas Electronics PS9121-V-AX is a versatile and reliable isolated gate driver that meets the needs of modern power electronics applications. With its high-speed operation, robust isolation characteristics, and integrated protection features, it is an excellent choice for engineers looking to enhance the performance and reliability of their power control systems. Its compact design and wide operating temperature range further make it suitable for a variety of demanding applications, ensuring safe and efficient operation in both commercial and industrial environments.
PS9121-V-AX Compare Parts
  • PS9121-V-AX vs PS9113-V-AX
  • PS9121-V-AX vs PS9309L-AX
  • PS9121-V-AX vs PS9822-2-L-AX
  • PS9121-V-AX vs PS9817A-1-AX
  • PS9121-V-AX vs PS9303L-AX
  • PS9121-V-AX vs PS9303L-V-AX
  • PS9121-V-AX vs PS9303L2-AX
  • PS9121-V-AX vs PS9303L2-V-AX
  • PS9121-V-AX vs PS9309L2-AX
  • PS9121-V-AX vs PS9309L2-V-AX
  • PS9121-V-AX vs PS9313L-AX
  • PS9121-V-AX vs PS9313L2-AX
  • PS9121-V-AX vs PS9317L-AX
  • PS9121-V-AX vs PS9317L2-AX
  • PS9121-V-AX vs PS9324L2-AX
  • PS9121-V-AX vs PS9351L2-AX
  • PS9121-V-AX vs PS9122-N-AX
  • PS9121-V-AX vs PS9817A-2-AX
  • PS9121-V-AX vs PS9821-1-AX
  • PS9121-V-AX vs PS9821-2-V-AX
  • PS9121-V-AX vs PS9822-1-F3-N-AX
  • PS9121-V-AX vs PS9822-1-L-AX
  • PS9121-V-AX vs PS9822-1-N-AX
  • PS9121-V-AX vs PS9822-2-F3-L-AX
  • PS9121-V-AX vs PS9822-2-F3-N-AX
  • PS9121-V-AX vs PS9851-1-AX
  • PS9121-V-AX vs PS9851-2-AX
  • PS9121-V-AX vs PS9351L-AX
  • PS9121-V-AX vs PS9124-V-AX
  • PS9121-V-AX vs PS9123-V-AX
  • PS9121-V-AX vs PS9822-2-N-AX
  • PS9121-V-AX vs PS9117A-V-AX
  • PS9121-V-AX vs PS9121-AX
  • PS9121-V-AX vs PS9122-AX
  • PS9121-V-AX vs PS9122-F3-N-AX
  • PS9121-V-AX vs PS9122-L-AX
  • PS9121-V-AX vs PS9851-2-V-AX
  • PS9121-V-AX vs PS9821-2-F3-AX
  • PS9121-V-AX vs PS9851-2-F3-AX
  • PS9121-V-AX vs PS9821-2-V-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK