PS9121-V-AX
PS9121-V-AX
Active
Description:  PS9121 - High CMR, 15 Mbps Open
Manufacturer:  Renesas Electronics
Datasheet:   PS9121-V-AX Datasheet
History Price: Active
In Stock: 10500
PS9121-V-AX vs PS9122-AX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
-
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
25 mA
20 mA
Data Rate
15Mbps
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
500ns
Rise / Fall Time (Typ)
20ns, 5ns
-
Voltage - Forward (Vf) (Typ)
1.65V
1.6V
Current - DC Forward (If) (Max)
30mA
25mA
Voltage - Supply
2.7V ~ 3.6V
7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
5-SO