OR-M601-TP-G
OR-M601-TP-G
Active
Description:  LOGIC OUTPUT OPTOISOLATOR 15MBD
Manufacturer:  Orient Components
History Price: $1.13
In Stock: 28000
OR-M601-TP-G Specification
Specification
Part No
OR-M601-TP-G
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Orient Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OR-M601-TP-G Related Parts
OR-H11L1S-TA1-(GK)
OR-H11L1S-TA1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-H11L1-(GK)
OR-H11L1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-6N137S-TA1
OR-6N137S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBD
OR-6N137
OR-6N137
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBD
OR-2631S-TA1
OR-2631S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-2631
OR-2631
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-0631-TA1
OR-0631-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-M601-TP-G Description
The Orient Components OR-M601-TP-G is a high-performance, compact, and versatile RF (Radio Frequency) module designed for various wireless communication applications. This module is particularly suitable for short-range communication, remote control systems, and IoT (Internet of Things) applications. Below is a detailed overview of the specifications and features of the OR-M601-TP-G.

## Key Features:

1. Frequency Range:
- The OR-M601-TP-G operates in the 433 MHz frequency band, which is commonly used for various wireless communication applications, including remote controls, sensor networks, and telemetry systems.

2. Modulation Scheme:
- The module utilizes FSK (Frequency Shift Keying) modulation, which is known for its robustness against noise and interference, ensuring reliable data transmission over short distances.

3. Data Rate:
- The OR-M601-TP-G supports data rates of up to 10 kbps, making it suitable for applications that require efficient and reliable data transfer.

4. Output Power:
- The module can provide an output power of up to +20 dBm, allowing for a communication range of several hundred meters, depending on the environment and antenna used.

5. Receiver Sensitivity:
- The receiver sensitivity is typically around -110 dBm, which enables the module to receive weak signals effectively, enhancing the overall range and performance of the system.

6. Power Supply Voltage:
- The OR-M601-TP-G operates with a supply voltage range of 2.7V to 5.5V, making it compatible with a wide range of power supply options, including battery-operated devices.

7. Low Power Consumption:
- The module is designed for low power consumption, with a typical current draw of around 10 mA during transmission and only a few microamperes in sleep mode, making it ideal for battery-powered applications.

8. Antenna Connection:
- The OR-M601-TP-G features a 50-ohm antenna connection, allowing for easy integration with various antenna types to optimize performance.

9. Compact Design:
- The module is designed in a compact form factor, making it easy to integrate into various electronic devices and systems without taking up significant space.

10. Temperature Range:
- The OR-M601-TP-G is rated for operation in a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

## Applications:

The Orient Components OR-M601-TP-G is suitable for a wide range of applications, including:

- Wireless Sensor Networks: Used in applications where remote monitoring and data collection are required.
- Remote Control Systems: Employed in remote control devices for home automation, garage doors, and other applications.
- IoT Devices: Suitable for Internet of Things applications where wireless communication is essential for device connectivity.
- Telemetry Systems: Utilized in telemetry applications for transmitting data from remote locations to a central system.

## Conclusion:

The Orient Components OR-M601-TP-G is a versatile and efficient RF module that offers excellent specifications for a variety of wireless communication applications. With its robust performance, low power consumption, and compact design, it is well-suited for use in remote control systems, sensor networks, and IoT devices. Its reliable performance and ease of integration make it an excellent choice for engineers and designers looking to implement high-quality wireless communication solutions in their products.
OR-M601-TP-G Compare Parts
  • OR-M601-TP-G vs OR-2631
  • OR-M601-TP-G vs OR-2631S-TA1
  • OR-M601-TP-G vs OR-6N137
  • OR-M601-TP-G vs OR-6N137S-TA1
  • OR-M601-TP-G vs OR-H11L1-(GK)
  • OR-M601-TP-G vs OR-H11L1S-TA1-(GK)
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked