☰
OR-6N137
OR-6N137
Active
Description:  LOGIC OUTPUT OPTOISOLATOR 10MBD
Manufacturer:  Orient Components
Datasheet:   OR-6N137 Datasheet
History Price: $0.93
In Stock: 41920
OR-6N137 Specification
Specification
Part No
OR-6N137
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Orient Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
90ns, 75ns
Rise / Fall Time (Typ)
21ns, 6.6ns
Voltage - Forward (Vf) (Typ)
1.38V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
OR-6N137 Related Parts
OR-M601-TP-G
OR-M601-TP-G
Orient Components
LOGIC OUTPUT OPTOISOLATOR 15MBD
OR-H11L1S-TA1-(GK)
OR-H11L1S-TA1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-H11L1-(GK)
OR-H11L1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-6N137S-TA1
OR-6N137S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBD
OR-2631S-TA1
OR-2631S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-2631
OR-2631
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-0631-TA1
OR-0631-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-6N137 Compare Parts
  • OR-6N137 vs OR-2631
  • OR-6N137 vs OR-2631S-TA1
  • OR-6N137 vs OR-6N137S-TA1
  • OR-6N137 vs OR-H11L1-(GK)
  • OR-6N137 vs OR-H11L1S-TA1-(GK)
  • OR-6N137 vs OR-M601-TP-G
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend