☰
OR-0631-TA1
OR-0631-TA1
Active
Description:  LOGIC OUTPUT OPTOISOLATOR 10MBPS
Manufacturer:  Orient Components
Datasheet:   OR-0631-TA1 Datasheet
History Price: $2.47
In Stock: 8320
OR-0631-TA1 Specification
Specification
Part No
OR-0631-TA1
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Orient Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OR-0631-TA1 Related Parts
OR-M601-TP-G
OR-M601-TP-G
Orient Components
LOGIC OUTPUT OPTOISOLATOR 15MBD
OR-H11L1S-TA1-(GK)
OR-H11L1S-TA1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-H11L1-(GK)
OR-H11L1-(GK)
Orient Components
LOGIC OUTPUT OPTOISOLATOR 1MHZ O
OR-6N137S-TA1
OR-6N137S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBD
OR-6N137
OR-6N137
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBD
OR-2631S-TA1
OR-2631S-TA1
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-2631
OR-2631
Orient Components
LOGIC OUTPUT OPTOISOLATOR 10MBPS
OR-0631-TA1 Compare Parts
  • OR-0631-TA1 vs OR-2631S-TA1
  • OR-0631-TA1 vs OR-6N137
  • OR-0631-TA1 vs OR-6N137S-TA1
  • OR-0631-TA1 vs OR-H11L1-(GK)
  • OR-0631-TA1 vs OR-H11L1S-TA1-(GK)
  • OR-0631-TA1 vs OR-M601-TP-G
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend