Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi FODB100V
FODB100V
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 2.5KV TRANSISTOR 4BGA
Manufacturer:
onsemi
Datasheet:
FODB100V Datasheet
History Price: Obsolete
In Stock: 29510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FODB100V Specification
Specification
Part No
FODB100V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
Microcoupler
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3µs, 5µs
Rise / Fall Time (Typ)
1µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
75V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
30 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
4-TEBGA
Supplier Device Package
4-BGA (3.5x3.5)
FODB100V PDF Datasheet
FODB100V Datasheet
Click and Download: FODB100V Datasheet
FODB100V Related Parts
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FODB100V Compare Parts
FODB100V vs FOD2743CT
FODB100V vs FOD2743CT
FODB100V vs FOD2743CSV
FODB100V vs FOD2743CSDV
FODB100V vs FOD617B300
FODB100V vs FOD2743CSD
FODB100V vs FOD2743CV
FODB100V vs FOD2743CS
FODB100V vs FOD2743C
FODB100V vs FOD2743C
FODB100V vs FOD2711
FODB100V vs FOD270LT
FODB100V vs FOD617A300W
FODB100V vs FOD617B
FODB100V vs FOD617AW
FODB100V vs FOD617ASD
FODB100V vs FOD617AS
FODB100V vs FOD2743CTV
FODB100V vs FOD617A3S
FODB100V vs FOD2743CV
FODB100V vs FOD617A300
FODB100V vs FOD617A300
FODB100V vs FOD617A
FODB100V vs FOD270L
FODB100V vs FOD617A3SD
FODB100V vs FOD617D
FODB100V vs FOD617DSD
FODB100V vs FOD617DS
FODB100V vs FOD617D3SD
FODB100V vs FOD617D3S
FODB100V vs FOD617D300W
FODB100V vs FOD270LSD
FODB100V vs FOD617CW
FODB100V vs FOD617CSD
FODB100V vs FOD617CS
FODB100V vs FOD617C3S
FODB100V vs FOD617D300
FODB100V vs FOD073LR1
FODB100V vs FOD617B300W
FODB100V vs FOD270L
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!