☰
FOD050L
FOD050L
Active
Description:  OPTOISO 2.5KV TRANS W/BASE 8SOIC
Manufacturer:  onsemi
Datasheet:   FOD050L Datasheet
History Price: $2.62
In Stock: 47435
FOD050L Specification
Specification
Part No
FOD050L
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
1µs, 1µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
7V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD050L PDF Datasheet
FOD050L Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053L
FOD053L
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711A
FOD2711A
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD050L Description
onsemi FOD050L Overview
The onsemi FOD050L is an optocoupler device designed to provide electrical isolation between different parts of an electronic system while allowing for the transfer of electrical signals. Optocouplers like the FOD050L are essential components in various applications where isolation between high and low voltage circuits is necessary, such as in power supplies, motor control, and industrial automation systems. The FOD050L offers high-speed performance and reliable isolation, ensuring the protection of sensitive components from high-voltage spikes and noise.

The FOD050L is part of onsemi's family of high-performance optocouplers, and it is designed for use in data communication and control applications. With its fast switching characteristics and a wide operating temperature range, it can handle demanding environments with ease. The device is available in a compact 4-pin package, which makes it ideal for space-constrained designs.

Key Features of the FOD050L

* High-Speed Switching: The FOD050L features a high-speed phototransistor output, capable of fast switching speeds up to 2 MHz, which makes it suitable for high-speed signal transmission applications.
* High Isolation Voltage: The device provides a high isolation voltage of 5 kV, offering effective protection against high-voltage spikes and electrical noise between isolated sections of a circuit.
* Low Input Current: The FOD050L operates with low input current, making it energy-efficient and reducing power consumption in low-power systems.
* Wide Operating Temperature Range: The optocoupler can operate in temperatures ranging from -40°C to +85°C, making it suitable for both industrial and automotive applications where temperature extremes may be encountered.
* Compact Package: The device comes in a small 4-pin DIP package, ideal for applications where board space is limited, such as in automotive, industrial, and communications systems.
* Excellent Common-Mode Rejection Ratio (CMRR): The FOD050L provides excellent CMRR, ensuring that it maintains signal integrity even in the presence of high common-mode voltage variations.
* Internal LED: The optocoupler includes an internally mounted LED, which enhances the device’s performance by providing stable and consistent illumination for the phototransistor, ensuring reliable signal transmission.

Performance and Specifications

* Isolation Voltage (Viso):

* 5 kV
* The high isolation voltage ensures that the FOD050L can effectively isolate the high-voltage side of a system from the low-voltage side, protecting sensitive components from potential damage due to voltage surges.
* Input Current (IF):

* Maximum: 10 mA
* The low input current requirement helps reduce power consumption in applications that require energy-efficient operation, especially in battery-powered systems.
* Forward Voltage (Vf):

* Typical: 1.2 V
* Maximum: 1.4 V
* The typical forward voltage ensures that the input LED operates efficiently with minimal power loss.
* Output Current (IC):

* Maximum: 50 mA
* The FOD050L can sink up to 50 mA of output current, providing sufficient current capability for driving loads in control circuits.
* Switching Speed:

* Rise Time: 100 ns
* Fall Time: 100 ns
* The fast switching time (100 ns) ensures that the FOD050L can handle high-frequency signals, making it suitable for data transmission and signal isolation in high-speed applications.
* Common-Mode Transient Immunity (CMTI):

* Typical: 30 kV/µs
* The excellent CMTI ensures that the optocoupler maintains high performance even in the presence of fast voltage changes and electrical noise, improving the reliability of signal transmission.
* Operating Temperature Range:

* Minimum: -40°C
* Maximum: +85°C
* The wide operating temperature range ensures reliable operation in environments where temperature fluctuations are common, such as automotive or industrial applications.
* Storage Temperature Range:

* Minimum: -55°C
* Maximum: +125°C
* The wide storage temperature range provides additional durability when the device is stored or shipped under varying environmental conditions.
* Package Type:

* 4-pin DIP (Dual In-line Package)
* The compact DIP package makes the FOD050L suitable for designs with limited board space, ensuring easy integration into various systems.

Applications of the FOD050L
The onsemi FOD050L optocoupler is widely used in applications where electrical isolation, high-speed signal transmission, and noise immunity are critical. Some key applications include:

* Power Supplies: The device is used in power supply systems to provide isolation between high-voltage input and low-voltage control circuits, ensuring safety and signal integrity.
* Industrial Automation: The FOD050L is ideal for industrial automation systems where electrical isolation is required between various control systems and high-power equipment such as motors and actuators.
* Motor Control: The optocoupler is used in motor control systems to isolate control signals from power electronics, ensuring reliable operation and protecting sensitive control circuits from high-voltage spikes.
* Data Communication: The FOD050L is commonly employed in data communication systems where high-speed signal transmission with isolation is necessary, such as in communication interface boards, industrial fieldbus systems, and embedded designs.
* Automotive Applications: The device is also used in automotive systems, where electrical isolation is required between the automotive control systems and high-power electrical circuits, such as in lighting, sensors, and safety systems.
* Home Appliances: The optocoupler is used in home appliances such as air conditioners, refrigerators, and washing machines, where isolation between low-voltage microcontroller circuits and high-power relays or motors is necessary.
* Signal Processing: The FOD050L is used in signal processing applications where low-noise, high-speed signal isolation is required, such as in audio equipment, signal amplifiers, and sensor interfaces.

Reliability and Thermal Performance

* Thermal Shutdown: The FOD050L is designed with thermal shutdown protection, which ensures the device shuts down safely if it exceeds its maximum operating temperature, preventing damage due to overheating.
* ESD Protection: The device features integrated electrostatic discharge (ESD) protection, which shields it from damage caused by electrostatic discharges during handling or use in sensitive environments.
* Thermal Resistance (θJA):

* Typical: 100°C/W
* The low thermal resistance ensures that the device dissipates heat efficiently during operation, preventing thermal stress and enhancing reliability over time.
* Moisture Sensitivity Level (MSL):

* Level 1
* The FOD050L is rated as MSL Level 1, indicating that it is not sensitive to moisture-related damage during the manufacturing process and can be stored for extended periods without special moisture control precautions.

Development Tools and Support

* Application Notes: onsemi provides comprehensive application notes and design resources to assist engineers in integrating the FOD050L into their designs. These resources include detailed circuit diagrams, design guidelines, and tips for optimizing performance.
* Evaluation Kits: onsemi offers evaluation kits to help engineers prototype and test the FOD050L in real-world applications. These kits provide access to the full functionality of the optocoupler and simplify the validation process.
* Simulation Models: SPICE models and other simulation tools are available to assist engineers in simulating the behavior of the FOD050L in their systems, allowing for early-stage validation before hardware implementation.
* Technical Support: onsemi offers a range of technical support options, including online resources, documentation, and direct support, to help engineers resolve any issues during the design and integration process.

Conclusion
The onsemi FOD050L is a high-performance optocoupler designed to provide electrical isolation, fast switching, and low-power operation in a variety of applications. With its high isolation voltage, wide operating temperature range, and fast switching characteristics, the FOD050L is ideal for use in power supplies, industrial control, motor control, data communication, and automotive systems. The device's excellent noise immunity, low input current, and compact package make it a reliable and efficient solution for high-speed signal isolation in demanding environments. The FOD050L ensures safe, reliable operation in a range of applications where signal integrity and electrical isolation are critical.
FOD050L Compare Parts
  • FOD050L vs FOD2743CT
  • FOD050L vs FOD2743CT
  • FOD050L vs FOD2743CSV
  • FOD050L vs FOD2743CSDV
  • FOD050L vs FOD617B300
  • FOD050L vs FOD2743CSD
  • FOD050L vs FOD2743CV
  • FOD050L vs FOD2743CS
  • FOD050L vs FOD2743C
  • FOD050L vs FOD2743C
  • FOD050L vs FOD2711
  • FOD050L vs FOD270LT
  • FOD050L vs FOD617A300W
  • FOD050L vs FOD617B
  • FOD050L vs FOD617AW
  • FOD050L vs FOD617ASD
  • FOD050L vs FOD617AS
  • FOD050L vs FOD2743CTV
  • FOD050L vs FOD617A3S
  • FOD050L vs FOD2743CV
  • FOD050L vs FOD617A300
  • FOD050L vs FOD617A300
  • FOD050L vs FOD617A
  • FOD050L vs FOD270L
  • FOD050L vs FOD617A3SD
  • FOD050L vs FOD617D
  • FOD050L vs FOD617DSD
  • FOD050L vs FOD617DS
  • FOD050L vs FOD617D3SD
  • FOD050L vs FOD617D3S
  • FOD050L vs FOD617D300W
  • FOD050L vs FOD270LSD
  • FOD050L vs FOD617CW
  • FOD050L vs FOD617CSD
  • FOD050L vs FOD617CS
  • FOD050L vs FOD617C3S
  • FOD050L vs FOD617D300
  • FOD050L vs FOD073LR1
  • FOD050L vs FOD617B300W
  • FOD050L vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!