☰
FOD053LR2
FOD053LR2
Active
Description:  OPTOISO 2.5KV 2CH TRANS 8SOIC
Manufacturer:  onsemi
Datasheet:   FOD053LR2 Datasheet
History Price: $6.41
In Stock: 32700
FOD053LR2 Specification
Specification
Part No
FOD053LR2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
1µs, 1µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
7V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD053LR2 PDF Datasheet
FOD053LR2 Related Parts
FOD050LR2
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711AS
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053L
FOD053L
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD053LR2 Compare Parts
  • FOD053LR2 vs FOD2743CT
  • FOD053LR2 vs FOD2743CT
  • FOD053LR2 vs FOD2743CSV
  • FOD053LR2 vs FOD2743CSDV
  • FOD053LR2 vs FOD617B300
  • FOD053LR2 vs FOD2743CSD
  • FOD053LR2 vs FOD2743CV
  • FOD053LR2 vs FOD2743CS
  • FOD053LR2 vs FOD2743C
  • FOD053LR2 vs FOD2743C
  • FOD053LR2 vs FOD2711
  • FOD053LR2 vs FOD270LT
  • FOD053LR2 vs FOD617A300W
  • FOD053LR2 vs FOD617B
  • FOD053LR2 vs FOD617AW
  • FOD053LR2 vs FOD617ASD
  • FOD053LR2 vs FOD617AS
  • FOD053LR2 vs FOD2743CTV
  • FOD053LR2 vs FOD617A3S
  • FOD053LR2 vs FOD2743CV
  • FOD053LR2 vs FOD617A300
  • FOD053LR2 vs FOD617A300
  • FOD053LR2 vs FOD617A
  • FOD053LR2 vs FOD270L
  • FOD053LR2 vs FOD617A3SD
  • FOD053LR2 vs FOD617D
  • FOD053LR2 vs FOD617DSD
  • FOD053LR2 vs FOD617DS
  • FOD053LR2 vs FOD617D3SD
  • FOD053LR2 vs FOD617D3S
  • FOD053LR2 vs FOD617D300W
  • FOD053LR2 vs FOD270LSD
  • FOD053LR2 vs FOD617CW
  • FOD053LR2 vs FOD617CSD
  • FOD053LR2 vs FOD617CS
  • FOD053LR2 vs FOD617C3S
  • FOD053LR2 vs FOD617D300
  • FOD053LR2 vs FOD073LR1
  • FOD053LR2 vs FOD617B300W
  • FOD053LR2 vs FOD270L
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!