Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi FOD817C3S
FOD817C3S
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Manufacturer:
onsemi
Datasheet:
FOD817C3S Datasheet
History Price: $0.52
In Stock: 19510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FOD817C3S Specification
Specification
Part No
FOD817C3S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
FOD817C3S PDF Datasheet
FOD817C3S Datasheet
Click and Download: FOD817C3S Datasheet
FOD817C3S Related Parts
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD817C3S Compare Parts
FOD817C3S vs FOD2743CT
FOD817C3S vs FOD2743CT
FOD817C3S vs FOD2743CSV
FOD817C3S vs FOD2743CSDV
FOD817C3S vs FOD617B300
FOD817C3S vs FOD2743CSD
FOD817C3S vs FOD2743CV
FOD817C3S vs FOD2743CS
FOD817C3S vs FOD2743C
FOD817C3S vs FOD2743C
FOD817C3S vs FOD2711
FOD817C3S vs FOD270LT
FOD817C3S vs FOD617A300W
FOD817C3S vs FOD617B
FOD817C3S vs FOD617AW
FOD817C3S vs FOD617ASD
FOD817C3S vs FOD617AS
FOD817C3S vs FOD2743CTV
FOD817C3S vs FOD617A3S
FOD817C3S vs FOD2743CV
FOD817C3S vs FOD617A300
FOD817C3S vs FOD617A300
FOD817C3S vs FOD617A
FOD817C3S vs FOD270L
FOD817C3S vs FOD617A3SD
FOD817C3S vs FOD617D
FOD817C3S vs FOD617DSD
FOD817C3S vs FOD617DS
FOD817C3S vs FOD617D3SD
FOD817C3S vs FOD617D3S
FOD817C3S vs FOD617D300W
FOD817C3S vs FOD270LSD
FOD817C3S vs FOD617CW
FOD817C3S vs FOD617CSD
FOD817C3S vs FOD617CS
FOD817C3S vs FOD617C3S
FOD817C3S vs FOD617D300
FOD817C3S vs FOD073LR1
FOD817C3S vs FOD617B300W
FOD817C3S vs FOD270L
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!