Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi FOD817A300
FOD817A300
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Manufacturer:
onsemi
Datasheet:
FOD817A300 Datasheet
History Price: $0.45
In Stock: 15920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FOD817A300 Specification
Specification
Part No
FOD817A300
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
FOD817A300 PDF Datasheet
FOD817A300 Datasheet
Click and Download: FOD817A300 Datasheet
FOD817A300 Related Parts
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD817A300 Compare Parts
FOD817A300 vs FOD2743CT
FOD817A300 vs FOD2743CT
FOD817A300 vs FOD2743CSV
FOD817A300 vs FOD2743CSDV
FOD817A300 vs FOD617B300
FOD817A300 vs FOD2743CSD
FOD817A300 vs FOD2743CV
FOD817A300 vs FOD2743CS
FOD817A300 vs FOD2743C
FOD817A300 vs FOD2743C
FOD817A300 vs FOD2711
FOD817A300 vs FOD270LT
FOD817A300 vs FOD617A300W
FOD817A300 vs FOD617B
FOD817A300 vs FOD617AW
FOD817A300 vs FOD617ASD
FOD817A300 vs FOD617AS
FOD817A300 vs FOD2743CTV
FOD817A300 vs FOD617A3S
FOD817A300 vs FOD2743CV
FOD817A300 vs FOD617A300
FOD817A300 vs FOD617A300
FOD817A300 vs FOD617A
FOD817A300 vs FOD270L
FOD817A300 vs FOD617A3SD
FOD817A300 vs FOD617D
FOD817A300 vs FOD617DSD
FOD817A300 vs FOD617DS
FOD817A300 vs FOD617D3SD
FOD817A300 vs FOD617D3S
FOD817A300 vs FOD617D300W
FOD817A300 vs FOD270LSD
FOD817A300 vs FOD617CW
FOD817A300 vs FOD617CSD
FOD817A300 vs FOD617CS
FOD817A300 vs FOD617C3S
FOD817A300 vs FOD617D300
FOD817A300 vs FOD073LR1
FOD817A300 vs FOD617B300W
FOD817A300 vs FOD270L
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!