Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi FOD816W
FOD816W
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 5KV DARLINGTON 4DIP
Manufacturer:
onsemi
Datasheet:
FOD816W Datasheet
History Price: Obsolete
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FOD816W Specification
Specification
Part No
FOD816W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
AC, DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.400", 10.16mm)
Supplier Device Package
4-DIP
FOD816W PDF Datasheet
FOD816W Datasheet
Click and Download: FOD816W Datasheet
FOD816W Related Parts
FOD050LR2
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
onsemi
OPTOISO 2.5KV TRANS W/BASE 8SOIC
FOD050L
Fairchild Semiconductor
1 MBIT/S, LVTTL/LVCMOS 3.3 V HIG
FOD2711A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711AV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ATV
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD2711ATV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8DIP
FOD2711ASV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASDV
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD2711ASD
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD053LR2
onsemi
OPTOISO 2.5KV 2CH TRANS 8SOIC
FOD2711AS
onsemi
OPTOISOLATOR 5KV TRANSISTOR 8SMD
FOD816W Compare Parts
FOD816W vs FOD2743CT
FOD816W vs FOD2743CT
FOD816W vs FOD2743CSV
FOD816W vs FOD2743CSDV
FOD816W vs FOD617B300
FOD816W vs FOD2743CSD
FOD816W vs FOD2743CV
FOD816W vs FOD2743CS
FOD816W vs FOD2743C
FOD816W vs FOD2743C
FOD816W vs FOD2711
FOD816W vs FOD270LT
FOD816W vs FOD617A300W
FOD816W vs FOD617B
FOD816W vs FOD617AW
FOD816W vs FOD617ASD
FOD816W vs FOD617AS
FOD816W vs FOD2743CTV
FOD816W vs FOD617A3S
FOD816W vs FOD2743CV
FOD816W vs FOD617A300
FOD816W vs FOD617A300
FOD816W vs FOD617A
FOD816W vs FOD270L
FOD816W vs FOD617A3SD
FOD816W vs FOD617D
FOD816W vs FOD617DSD
FOD816W vs FOD617DS
FOD816W vs FOD617D3SD
FOD816W vs FOD617D3S
FOD816W vs FOD617D300W
FOD816W vs FOD270LSD
FOD816W vs FOD617CW
FOD816W vs FOD617CSD
FOD816W vs FOD617CS
FOD816W vs FOD617C3S
FOD816W vs FOD617D300
FOD816W vs FOD073LR1
FOD816W vs FOD617B300W
FOD816W vs FOD270L
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!